EN
  • EN
  • DE

D87L51H

Part No D87L51H
Manufacturer Intel
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055082-D87L51H
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D87L51H CAD Model

Description

The Intel D87L51H is a microcontroller belonging to the MCS-51 family. It's an 8-bit microcontroller that was widely used in embedded systems due to its robust features and ease of programming. The 'L' in the part number often indicates a low-power version.

Applications

  • Embedded control systems: Used in a variety of embedded systems requiring microcontroller-based control.
  • Industrial automation: Employed in industrial automation equipment for tasks such as motor control and sensor monitoring.
  • Consumer electronics: Found in consumer electronics products like remote controls, toys, and appliances.
  • Instrumentation: Integrated into instruments and measuring devices for data acquisition and control.

Features

  • 8-bit CPU: Based on an 8-bit central processing unit (CPU).
  • EPROM memory: Contains erasable programmable read-only memory (EPROM) for program storage, allowing for reprogramming.
  • RAM: Includes random-access memory (RAM) for data storage.
  • Timers/Counters: Equipped with multiple timers/counters for timing and counting functions.
  • Serial communication: Provides serial communication interfaces (e.g., UART) for communicating with other devices.
  • Interrupt system: Supports an interrupt system for handling external events.
  • I/O Ports: Includes general-purpose input/output (I/O) ports.

Benefits

  • Versatile: Suitable for a wide range of applications due to its flexible architecture and features.
  • Easy to program: Relatively easy to program using assembly language or C.
  • Reprogrammable: The EPROM allows for reprogramming, making it suitable for prototyping and iterative development.
  • Low power consumption: The 'L' designation typically indicates lower power consumption, making it suitable for battery-powered applications.

Additional Details

The D87L51H typically operates with a clock frequency up to 12 MHz. The amount of EPROM and RAM varies depending on the specific configuration. Standard 8051 instruction set is supported. It requires a 5V power supply for operation. Datasheets provide detailed information on pin configurations, electrical characteristics, and programming details.

You May Also Be Interested in

Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Sagami
Need more? Email Us
Kemet
Need more? Email Us
Holystone
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess