EN
  • EN
  • DE

D2114L-3

Part No D2114L-3
Manufacturer Intel
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027166-D2114L-3
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D2114L-3 CAD Model

Description

The D2114L-3 is a 1024-bit static random-access memory (SRAM) organized as 1024 words by 1 bit. Manufactured by Intel, it's designed for applications requiring fast access times and low power consumption compared to dynamic RAM (DRAM).

Applications:

  • Cache Memory: Can be used in cache memory systems for faster data access in computers and embedded systems.
  • Buffer Memory: Employed as buffer memory in various electronic circuits to temporarily store data.
  • Control Memory: Used in control systems for storing control parameters and instructions.
  • Look-Up Tables: Implemented as look-up tables in signal processing and other applications.
  • Test Equipment: Integrated into test equipment for data storage and control.

Features:

  • 1024 x 1 Bit Organization: Provides 1024 bits of storage arranged as 1024 words of 1 bit each.
  • Static RAM (SRAM): Retains data as long as power is supplied, without the need for periodic refreshing.
  • Low Power Consumption: Features low power consumption, suitable for battery-powered applications.
  • Fast Access Time: Offers a typical access time of 300ns, enabling fast data access.
  • TTL Compatibility: Compatible with TTL logic levels for easy interfacing with other digital circuits.
  • Three-State Output: Allows for easy memory expansion and bus sharing.
  • DIP Package: Available in a standard DIP (Dual In-line Package) for easy prototyping and assembly.

Benefits:

  • Fast Data Access: SRAM technology provides significantly faster data access compared to DRAM.
  • Ease of Use: Static RAM does not require refreshing, simplifying memory control logic.
  • Low Power Operation: Low power consumption extends battery life in portable applications.
  • TTL Compatibility: Facilitates easy integration with other TTL-based circuits.

Additional Details:

The D2114L-3 operates on a single 5V power supply. The 'L' in the part number indicates a low-power version of the 2114 SRAM. The device typically has separate data input and data output pins. The three-state output allows multiple memory devices to share a common data bus. Detailed datasheets and application notes are available from Intel or other sources, providing information on timing characteristics, power consumption, and other specifications.

You May Also Be Interested in

TDK Corporation
Lowest to $0.5965
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.3698
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0658
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess