EN
  • EN
  • DE

CM8070104422310

Part No CM8070104422310
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i5-10500E (12M Cache, up to 4.20 GHz) SRH6C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953678-CM8070104422310
Series *
Ultra Librarian 3D Model Ultra Librarian CM8070104422310 CAD Model

Description

The Intel CM8070104422310 is an embedded microprocessor designed for a wide range of applications requiring efficient processing and low power consumption. This processor is part of Intel's embedded solutions, offering a balance of performance and power efficiency, making it suitable for various industrial and commercial uses.

Applications

  • Industrial automation systems requiring real-time processing.
  • Point-of-sale (POS) systems for retail and hospitality environments.
  • Digital signage solutions for advertising and information displays.
  • Thin client devices for virtualized desktop infrastructure.
  • Network appliances such as routers and firewalls.
  • Medical devices requiring reliable and efficient computing.

Features

  • Embedded architecture optimized for low power consumption.
  • Integrated graphics processing unit (GPU) for enhanced visual performance.
  • Support for multiple memory channels for increased bandwidth.
  • Advanced security features for data protection.
  • Built-in I/O interfaces for peripheral connectivity.
  • Extended temperature range for reliable operation in harsh environments.

Benefits

  • Reduced energy costs due to low power consumption.
  • Improved system responsiveness with integrated graphics.
  • Enhanced data transfer rates with multiple memory channels.
  • Protection against unauthorized access with advanced security features.
  • Simplified system integration with built-in I/O interfaces.
  • Increased system reliability in extreme operating conditions.

Additional Details

This embedded microprocessor is built using Intel's advanced manufacturing process, ensuring high performance and reliability. It supports various operating systems and software platforms, enabling flexible application development. The integrated GPU provides sufficient graphical capabilities for applications such as digital signage and POS systems. Its compact design makes it suitable for space-constrained applications. The extended temperature range ensures that the processor can operate reliably in industrial environments with fluctuating temperatures. The processor is designed for long-term availability, making it a suitable choice for embedded systems requiring extended support. It is also designed to meet various industry standards for electromagnetic compatibility and safety, ensuring compliance with regulatory requirements.

You May Also Be Interested in

Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6 900MHZ 289MAPBGA
Lowest to $58.6467
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess