Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953675-CM8070104282134
Series *
Ultra Librarian 3D Model Ultra Librarian CM8070104282134 CAD Model

Description

The Intel CM8070104282134 is a modern embedded microprocessor, designed for a wide range of applications where power efficiency and processing capabilities are critical. Part of Intel's embedded systems solutions, this processor provides a balance between performance and energy consumption, making it suitable for diverse commercial and industrial deployments.

Applications

  • Thin clients
  • Low-power servers
  • Industrial control panels
  • Smart retail devices
  • Portable medical devices
  • Networked storage devices (NAS)

Features

  • Energy-efficient design: Maximizes battery life in portable devices and minimizes energy consumption in stationary systems.
  • Integrated graphics: Supports high-resolution displays without requiring a discrete graphics card.
  • Advanced instruction sets: Optimizes performance for specific workloads, such as multimedia processing and data encryption.
  • Multiple cores: Enhances multitasking capabilities and overall system responsiveness.
  • Enhanced security features: Protects against unauthorized access and malware attacks.
  • Support for various memory types: Offers flexibility in system design and allows for cost-effective memory configurations.

Benefits

  • Extended battery life: The energy-efficient design helps to extend battery life in portable devices.
  • Reduced energy costs: The low power consumption helps to reduce energy costs in stationary systems.
  • Improved system performance: The multi-core architecture and advanced instruction sets enable faster processing speeds and smoother multitasking.
  • Enhanced graphics capabilities: The integrated graphics deliver crisp and clear visuals, making it suitable for applications that require high-quality graphics.
  • Increased system security: The enhanced security features protect against unauthorized access and malware attacks.
  • Greater system flexibility: Support for various memory types and peripheral interfaces allows for greater flexibility in system design.

Additional Details

This Intel embedded processor is optimized for use in space-constrained and power-sensitive environments. Its compact form factor and low power consumption make it ideal for a wide range of applications, from portable devices to industrial control systems. It supports a variety of operating systems and software development tools, allowing developers to create custom applications with ease. The integrated security features provide enhanced protection against unauthorized access and data breaches, ensuring the integrity of sensitive data.

You May Also Be Interested in

Pulse
Need more? Email Us
ECAD model for P1013T
Intel
IC Mpu Mob Pentiii 850MHZ 495BGA
Need more? Email Us
ECAD model for KC80526GY850256SL547
Intel
High Performance Microprocessor
Lowest to $120.5556
ECAD model for MG80C186XL12
Amd
MPU AM29000 RISC 32bit 16MHz 5V 169-Pin PGA
Need more? Email Us
ECAD model for AM29000-16KC
Innovasic Semiconductor
8-Bit/16-Bit Microcontrollers
Lowest to $42.0433
ECAD model for EN80C186EB20
NXP / Nexperia
IC MCU 32BIT ROMLESS 176LQFP / ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 266MHz 176-HLQFP (24x24)
Need more? Email Us
ECAD model for SVF312R3K1CKU2
Amd
FOUR-BIT BIPOLAR MICROPROCESSOR SLICE / IC MPU AM2901C CISC 4-BIT BIPOLAR 40PDIP
Need more? Email Us
ECAD model for AM2901CPC
Freescale Semiconductor - NXP
MPU ColdFire M68000 Processor RISC 32bit 20MHz 132-Pin PGA Tray
Need more? Email Us
ECAD model for MC68302CRC20C
Broadcom Limited
AU1550 MIPS PROCESSOR 500MHZ
Lowest to $0.3661
ECAD model for AU1550-500MBD

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention