Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953709-CM8068403875504
Series *
Ultra Librarian 3D Model Ultra Librarian CM8068403875504 CAD Model

Description

The Intel CM8068403875504 is an embedded processor designed for applications demanding high performance and reliability. Belonging to Intel's embedded solutions, it's built to withstand harsh environments and provide long-term availability, making it ideal for industrial, IoT, and commercial sectors.

Applications

  • Industrial PCs
  • Machine vision systems
  • Transportation systems
  • Kiosks and ATMs
  • Surveillance systems
  • Robotics and automation

Features

  • Multiple cores: Offers excellent multi-tasking capabilities for demanding applications.
  • Integrated graphics: Supports displays without the need for a discrete graphics card.
  • Wide operating temperature range: Designed for reliable operation in extreme temperatures.
  • Long lifecycle support: Ensures availability for extended periods, crucial for embedded systems.
  • Advanced I/O: Provides a variety of interfaces for connecting peripherals and communication devices.
  • Security features: Incorporates hardware-based security technologies for data protection.

Benefits

  • High performance: Multi-core architecture enables efficient processing for complex tasks.
  • Robustness: Wide operating temperature range and long lifecycle support ensure reliability in challenging environments.
  • Cost-effectiveness: Integrated graphics reduce the need for additional components.
  • Security: Hardware-based security features protect sensitive data.
  • Flexibility: Advanced I/O options allow for versatile system integration.
  • Reduced downtime: Reliability and long-term support minimize the risk of system failures.

Additional Details

The Intel CM8068403875504 embedded processor is engineered for applications where reliability, performance, and longevity are paramount. Its multi-core architecture and integrated graphics provide a balance of processing power and visual capabilities. The wide operating temperature range ensures consistent operation in harsh conditions, while the long lifecycle support guarantees availability for extended periods. Advanced I/O options allow for flexible integration with various peripherals and communication devices. The integrated security features protect against unauthorized access and data breaches, making it suitable for sensitive applications.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ T4 1.5GHZ 1932BGA
Lowest to $1,303.8807
ECAD model for T4081NSN7PQB
NXP / Nexperia
LS1048A 1600/2100 XT WE / ARM® Cortex®-A53 Microprocessor IC series 4 Core, 64-Bit 1.6GHz 780-FBGA (23x23)
Need more? Email Us
ECAD model for LS1048AXE7Q1A
Zilog
Central Processing Unit | IC MPU Z80 10MHZ 40DIP
Lowest to $13.0388
ECAD model for Z84C0010PEG
Freescale Semiconductor - NXP
MPU ColdFire M68000 Processor RISC 32bit 20MHz 132-Pin PGA Tray
Need more? Email Us
ECAD model for MC68302CRC20C
Amd
FOUR-BIT BIPOLAR MICROPROCESSOR SLICE / IC MPU AM2901C CISC 4-BIT BIPOLAR 40PDIP
Need more? Email Us
ECAD model for AM2901CPC
Pulse
Need more? Email Us
ECAD model for P1013T
IBM
Need more? Email Us
ECAD model for EMPPC603EBC-166
IBM
Need more? Email Us
ECAD model for EMPPC603E2BB200F
Intel
MPU i960 RISC 32-Bit CMOS 20MHz 132-Pin PGA
Need more? Email Us
ECAD model for TA80960KA20

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention