EN
  • EN
  • DE

CM8068403377308

Part No CM8068403377308
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i3-8100 (6M Cache, 3.60 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954030-CM8068403377308
Series *
Ultra Librarian 3D Model Ultra Librarian CM8068403377308 CAD Model

Description

The Intel CM8068403377308 is an embedded microprocessor designed for industrial and commercial applications requiring reliable performance and energy efficiency. This processor offers a balance of computing power and integrated features, making it suitable for deployment in space-constrained and thermally challenging environments. It is part of a family of processors optimized for embedded systems with a focus on longevity and stability.

Applications

  • Industrial control systems
  • Medical imaging devices
  • Transportation systems
  • Gaming platforms
  • Robotics

Features

  • Multi-core processing for parallel task execution
  • Integrated graphics controller to handle visual output
  • DDR4 memory support for fast data transfer
  • PCIe interface for high-speed peripheral connectivity
  • Advanced power management features for energy efficiency

Benefits

  • Enhanced responsiveness and processing speed due to multi-core design
  • Reduced system complexity with integrated graphics capabilities
  • Lower total cost of ownership (TCO) through energy savings
  • Improved system reliability with robust thermal management
  • Extended product availability for long-term deployments

Additional Details

The CM8068403377308 is packaged using a Ball Grid Array (BGA) format, enabling compact designs and efficient heat dissipation. It supports a wide range of operating systems, including Windows Embedded, Linux, and various RTOS. The processor integrates security features such as Intel Trusted Execution Technology (TXT) to protect against malicious attacks. Its instruction set includes support for virtualization, enabling efficient resource allocation in virtualized environments. The integrated graphics controller supports DirectX and OpenGL, facilitating the development of visually rich applications. The processor's thermal design ensures stable operation across a range of ambient temperatures, making it suitable for harsh industrial environments. The CM8068403377308 prioritizes long-term availability and reliability, making it a solid choice for embedded applications.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess