EN
  • EN
  • DE

UPG155TB-E3

Part No UPG155TB-E3
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description L-BAND SPDT SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 395943-UPG155TB-E3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPG155TB-E3 CAD Model

Description

The UPG155TB-E3 is a GaAs MMIC amplifier from NEC (now Renesas Electronics), designed for applications requiring high gain and low noise at microwave frequencies. Typically operating from 0.5 to 6 GHz, this amplifier is commonly used in communication systems and test equipment.

Applications

  • Wireless Communication Systems: Used in receiver front-ends to amplify weak signals.
  • Test and Measurement Equipment: Employed in spectrum analyzers, signal generators and network analyzers.
  • Satellite Communication: Integrated into LNBs (low noise block downconverters).
  • Radar Systems: Used in radar receivers.
  • Microwave Radio Links: Used in microwave transceivers.

Features

  • Wide Frequency Range: Operates from 0.5 GHz to 6 GHz.
  • High Gain: Provides a gain of typically 18 dB.
  • Low Noise Figure: Typically 1.8 dB, ensuring minimal noise degradation.
  • Compact Package: Available in a small surface mount package for easy integration.
  • Internally Matched: Input and output are internally matched to 50 ohms.

Benefits

  • Improved Receiver Sensitivity: Enhances the ability to detect weak signals.
  • Increased System Performance: Improves overall system performance by providing a high gain, low noise amplifier stage.
  • Simplified Integration: Easy to incorporate into existing RF and microwave circuits.
  • Reduced Design Time: Internal matching reduces the need for external matching components.
  • Cost-Effective Solution: Provides a high-performance amplifier at a competitive price.

Additional Details

The UPG155TB-E3 typically operates with a supply voltage of 5V. Its compact size and surface mount package make it suitable for high-density circuit board applications. The GaAs MMIC technology ensures consistent performance and reliability. This amplifier is designed to meet the demanding requirements of modern communication systems. It is often used where low noise amplification is critical for optimal performance.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Lowest to $32.5000
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess