EN
  • EN
  • DE

CM8068403362616

Part No CM8068403362616
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i5-9500F (9M Cache, up to 4.40 GHz) SRF6Q
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953707-CM8068403362616
Series *
Ultra Librarian 3D Model Ultra Librarian CM8068403362616 CAD Model

Description

The Intel CM8068403362616 is a high-performance embedded microprocessor designed for a variety of demanding applications. This processor is part of Intel's embedded solutions lineup, known for their reliability, longevity, and advanced features that cater to industrial, commercial, and IoT environments.

Applications

  • Industrial control systems
  • Robotics
  • Advanced medical equipment
  • High-end digital signage
  • Network security appliances
  • Edge computing platforms

Features

  • High core count: Provides exceptional multi-tasking and parallel processing capabilities.
  • Integrated Intel UHD Graphics: Delivers high-resolution graphics and supports multiple displays.
  • Support for high-speed memory: Enables fast data transfer and improved system performance.
  • Advanced I/O interfaces: Offers a wide range of connectivity options for peripherals and communication devices.
  • Intel vPro Technology: Provides hardware-based security and remote management capabilities.
  • Extended temperature range: Ensures reliable operation in harsh environments.

Benefits

  • Superior performance: The high core count and advanced architecture enable faster processing speeds and improved responsiveness.
  • Enhanced graphics capabilities: The integrated Intel UHD Graphics delivers stunning visuals and supports multiple displays, making it ideal for graphics-intensive applications.
  • Increased system reliability: The extended temperature range and robust design ensure reliable operation in harsh environments.
  • Improved security: Intel vPro Technology provides hardware-based security and remote management capabilities, protecting against unauthorized access and data breaches.
  • Greater system flexibility: The wide range of I/O interfaces and memory options allows for greater flexibility in system design.
  • Long-term availability: Designed for long-term availability, ensuring a stable platform for embedded applications.

Additional Details

The Intel CM8068403362616 embedded processor is engineered to meet the stringent requirements of industrial and commercial applications. Its advanced features and robust design make it ideal for use in demanding environments where reliability and performance are critical. It supports a wide range of operating systems and software development tools, allowing developers to create custom applications with ease. The integrated security features provide enhanced protection against unauthorized access and data breaches, ensuring the integrity of sensitive data. The processor's extended temperature range enables it to operate reliably in extreme conditions.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess