EN
  • EN
  • DE

CD8067304126500

Part No CD8067304126500
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i9-9960X (22M Cache, up to 4.50 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953209-CD8067304126500
Series *
Ultra Librarian 3D Model Ultra Librarian CD8067304126500 CAD Model

Description

The Intel CD8067304126500 is an embedded microprocessor tailored for applications requiring robust performance, low power consumption, and long-term reliability. It is part of Intel's range of processors designed for use in various embedded systems where space and power are constrained, but processing power is essential.

Applications

  • Industrial Automation Controllers
  • Automotive Infotainment Systems
  • Medical Diagnostic Equipment
  • Network Security Appliances
  • Retail Point-of-Sale Systems

Features

  • Multi-Core Processing: Enables parallel processing for improved performance and responsiveness.
  • Integrated Graphics: Provides onboard graphics capabilities for display applications.
  • Low Power Consumption: Minimizes energy usage, extending battery life and reducing heat output.
  • Extended Temperature Range: Designed to operate reliably in extreme temperatures.
  • Integrated I/O: Includes a variety of input/output interfaces for connecting to peripherals and other devices.

Benefits

  • Enhanced Performance: Multi-core architecture allows for efficient multitasking and faster execution of applications.
  • Reduced Energy Costs: Low power consumption lowers operating costs and reduces the environmental impact.
  • Improved Graphics Capabilities: Integrated graphics eliminates the need for a separate graphics card, saving space and power.
  • Reliable Operation: Designed for continuous operation in demanding environments.
  • Simplified System Design: Integrated I/O reduces the need for external components, simplifying system design and lowering costs.

Additional Details

The CD8067304126500 likely uses a BGA (Ball Grid Array) package for surface mounting. To obtain specific details on clock speed, cache size, and TDP (Thermal Design Power), consulting the official Intel documentation using the part number is crucial. This processor probably incorporates features like Intel Virtualization Technology, Intel Turbo Boost Technology, and security enhancements to safeguard data and systems. Standard I/O interfaces such as USB, SATA, PCIe, and Ethernet are likely supported, allowing for a range of connectivity options. Checking the Intel ARK database using the product number will provide definitive specifications.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6 900MHZ 289MAPBGA
Lowest to $58.6467
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess