EN
  • EN
  • DE

CM8068403358413

Part No CM8068403358413
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i7-8700T (12M Cache, up to 4.00 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953315-CM8068403358413
Series *
Ultra Librarian 3D Model Ultra Librarian CM8068403358413 CAD Model

Description

The CM8068403358413 is an Intel embedded microprocessor designed for applications that require a balance of performance, power efficiency, and reliability. These processors are commonly used in a variety of embedded systems, offering processing power in a compact and energy-efficient package. Specific details on the core architecture, clock speed, and features can be found in the official Intel documentation for this part number.

Applications:

  • Industrial automation
  • Retail point-of-sale systems
  • Digital signage
  • Medical devices
  • Transportation systems

Features:

  • Low power consumption
  • Integrated graphics (likely Intel UHD Graphics, but depends on the specific model)
  • Multi-core processing capabilities (likely, depends on the specific model)
  • Support for various memory types, including DDR4
  • Enhanced security features, such as Intel SGX (Software Guard Extensions)

Benefits:

  • High performance for demanding applications
  • Energy efficiency for extended battery life or reduced power costs
  • Reliability for continuous operation in challenging environments
  • Integrated graphics for visual applications without the need for a discrete GPU

Additional Details:

Embedded microprocessors like the CM8068403358413 are designed to deliver processing capabilities in environments where space and power are often at a premium. They often integrate a range of peripherals and I/O interfaces, streamlining system design and lowering overall system expenses. These processors are engineered to withstand challenging operational conditions and provide enduring reliability. Refer to the official Intel documentation for detailed information on this specific part.

Key specifications to consider include the core count, clock speed, cache size, integrated graphics capabilities (if any), supported memory types, thermal design power (TDP), and available I/O interfaces. Intel SGX, if present, provides hardware-based memory encryption for enhanced security. These features should be carefully considered when evaluating the suitability of this processor for a given application.

You May Also Be Interested in

STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6 900MHZ 289MAPBGA
Lowest to $58.6467
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess