EN
  • EN
  • DE

CM8064601560113

Part No CM8064601560113
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i7-4790 (8M Cache, up to 4.00 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953392-CM8064601560113
Series *
Ultra Librarian 3D Model Ultra Librarian CM8064601560113 CAD Model

Description

The Intel CM8064601560113 is a specialized embedded microprocessor designed for a variety of industrial and embedded applications requiring robust processing power and reliability. As part of Intel's embedded solutions lineup, it provides an excellent balance of performance and energy efficiency, tailored for demanding operational environments.

Applications

  • Advanced driver-assistance systems (ADAS)
  • Autonomous vehicles
  • Real-time industrial control systems
  • Aerospace and defense systems
  • Edge computing platforms

Features

  • Optimized for low-latency processing
  • High-speed I/O interfaces for fast data transfer
  • Integrated security features for data protection
  • Extended temperature range support
  • Support for real-time operating systems (RTOS)

Benefits

  • Reduced response times in critical applications
  • Faster data acquisition and processing
  • Enhanced security against cyber threats
  • Reliable operation in harsh environments
  • Simplified integration with real-time systems

Additional Details

The CM8064601560113 supports a variety of high-speed memory options, including DDR4, to ensure optimal bandwidth for demanding data processing tasks. Its extensive set of I/O interfaces, such as Gigabit Ethernet, USB 3.0, and PCIe Gen3, allows for flexible and high-throughput connectivity. The integrated security features include hardware-based encryption and secure boot capabilities, safeguarding the system against unauthorized access and malicious attacks.

Manufactured using Intel's advanced process technology, this embedded microprocessor offers exceptional reliability and an extended operational lifespan. It is specifically designed to withstand extreme temperature variations, making it an ideal choice for deployment in challenging and remote locations. Its optimized architecture and comprehensive feature set make it a dependable solution for embedded systems requiring high performance, low latency, and robust security.

The CM8064601560113 also benefits from Intel's broad ecosystem of software and hardware support, facilitating seamless development and deployment. Developers can utilize Intel's specialized toolkits and libraries to fine-tune their applications for the processor's architecture, optimizing performance and efficiency. Its long-term availability and dedicated support ensure it is a reliable solution for embedded applications with extended lifecycles.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess