Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954085-CM8064601481930
Series *
Ultra Librarian 3D Model Ultra Librarian CM8064601481930 CAD Model

Description

The Intel CM8064601481930 is a versatile embedded microprocessor designed for a multitude of industrial and embedded applications. Part of Intel's embedded solutions, this processor offers a compelling combination of power efficiency and robust processing capabilities.

Applications

  • Robotics
  • Process control systems
  • Automated test equipment
  • Military and aerospace applications
  • High-performance computing clusters

Features

  • High clock speed for responsive performance
  • Intel Turbo Boost Technology for dynamic performance scaling
  • Integrated memory controller with ECC support
  • Support for multiple operating systems
  • Advanced security features, including Intel AES-NI

Benefits

  • Fast and responsive system performance
  • Automatic performance optimization based on workload
  • Improved data integrity and reliability
  • Compatibility with a wide range of software environments
  • Enhanced data encryption and decryption capabilities

Additional Details

The CM8064601481930 supports DDR4 memory with ECC (Error Correcting Code) for enhanced data integrity, particularly crucial in mission-critical applications. It includes various I/O interfaces, such as USB 3.0, SATA 3.0, and PCIe Gen3, allowing for extensive connectivity options. The integrated AES-NI (Advanced Encryption Standard New Instructions) accelerates encryption and decryption processes, enhancing data security.

This embedded microprocessor is built using Intel's advanced manufacturing process, ensuring high reliability and a long operational lifespan. It is designed to operate in a wide range of temperatures, making it suitable for deployment in challenging environmental conditions. The processor's robust architecture and comprehensive feature set make it an excellent choice for embedded systems requiring high performance, reliability, and security. Its integration of ECC memory and AES-NI highlights its suitability for security-sensitive and data-intensive applications.

Moreover, the CM8064601481930 benefits from Intel's extensive ecosystem of software and hardware support, streamlining the development and deployment process. Developers can leverage Intel's toolkits and libraries to optimize their applications for the processor's architecture, maximizing performance and efficiency. Its long-term availability and support make it a reliable solution for embedded applications with extended lifecycles.

You May Also Be Interested in

Broadcom Limited
AU1550 MIPS PROCESSOR 500MHZ
Lowest to $0.3661
ECAD model for AU1550-500MBD
Zilog
Central Processing Unit | IC MPU Z80 10MHZ 40DIP
Lowest to $13.0388
ECAD model for Z84C0010PEG
Innovasic Semiconductor
IC MPU I186 20MHZ 84PLCC / 8-Bit/16-Bit Microcontrollers
Lowest to $104.4028
ECAD model for EN80C188EB20
NXP / Nexperia
IC MCU 32BIT ROMLESS 176LQFP / ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 266MHz 176-HLQFP (24x24)
Need more? Email Us
ECAD model for SVF312R3K1CKU2
NXP / Nexperia
IC MPU I.MX53 1GHZ 529FBGA / ARM® Cortex®-A8 Microprocessor IC i.MX53 1 Core, 32-Bit 1GHz 529-FBGA (19x19)
Lowest to $51.2201
ECAD model for MCIMX535DVP1C2
IBM
Need more? Email Us
ECAD model for EMPPC603EBC-166
Intel
MPU i960 RISC 32-Bit CMOS 20MHz 132-Pin PGA
Need more? Email Us
ECAD model for TA80960KA20
Renesas Electronics America
Need more? Email Us
ECAD model for HD64180R1P6
NXP / Nexperia
IC MPU I.MX8ML 1.8GHZ 486LFBGA / ARM® Cortex®-A53 Microprocessor IC i.MX8ML 4 Core, 64-Bit 1.8GHz 486-LFBGA (14x14)
Lowest to $77.7777
ECAD model for MIMX8ML8DVNLZAB

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention