EN
  • EN
  • DE

CL8068404165200

Part No CL8068404165200
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i7-9850HL(9M Cache, up to 4.10 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953107-CL8068404165200
Series *
Ultra Librarian 3D Model Ultra Librarian CL8068404165200 CAD Model

Description

The Intel CL8068404165200 is a microprocessor designed for embedded systems. This component is crucial for applications demanding robust processing capabilities in a compact and power-efficient form factor. Being part of Intel's embedded solutions, it offers a balance of performance and power consumption tailored for specialized environments.

Applications

  • Industrial Automation Systems
  • Point-of-Sale (POS) Terminals
  • Medical Devices
  • Network Appliances
  • Digital Signage

Features

  • Integrated Graphics Processing Unit (GPU)
  • Multiple Core Processing Capability
  • Low Power Consumption
  • Support for various memory types including DDR4
  • Integrated I/O interfaces (e.g., USB, SATA, Ethernet)

Benefits

  • Enhanced Performance: Multi-core architecture facilitates parallel processing, enhancing the speed and efficiency of complex applications.
  • Reduced Power Consumption: Optimized for energy efficiency, lowering operational costs and extending battery life in portable devices.
  • Integrated Graphics: Onboard GPU enables smooth rendering of visual content, crucial for digital signage and user interfaces.
  • Robust Connectivity: Wide range of I/O interfaces ensures seamless integration with peripheral devices and network infrastructure.
  • Compact Design: Small form factor allows for deployment in space-constrained environments.

Technical Specifications

While specific technical specifications like clock speed, core count, and TDP (Thermal Design Power) vary based on the exact configuration of the CL8068404165200, it generally supports:

  • DDR4 memory with speeds up to 2400 MHz
  • Multiple USB 3.0 and 2.0 ports
  • SATA 3.0 for high-speed storage connectivity
  • Gigabit Ethernet for network communication
  • HDMI and DisplayPort outputs for video display

This microprocessor is designed to operate within an industrial temperature range, ensuring reliable performance in harsh environments. The exact operating temperature ranges and power consumption figures can be obtained from the Intel product datasheet associated with the specific stepping and configuration of the CL8068404165200.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess