EN
  • EN
  • DE

CD8067303406100

Part No CD8067303406100
Manufacturer Intel
Catalog Custom Parts (B - D)
Description Intel Xeon Gold 6138, 20C, 2.0 Ghz, 27.5 Mb Cache, Ddr4 Up To 2666
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1194932-CD8067303406100
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD8067303406100 CAD Model

Description

The Intel CD8067303406100 is a processor designed for use in a variety of computing applications. This processor likely belongs to a specific generation of Intel processors, potentially utilizing a particular microarchitecture such as Skylake, Kaby Lake, Coffee Lake, or later. Because the precise specifications aren't readily available without access to detailed Intel product documentation, this description will focus on the typical characteristics of Intel processors within a similar product category.

Applications:

  • Desktop Computers: Used in consumer and business desktop PCs for general computing tasks.
  • Workstations: Integrated into workstations for more demanding applications such as content creation, software development, and data analysis.
  • Embedded Systems: Suitable for some embedded systems that require substantial processing power.
  • Servers: May find use in entry-level server configurations, depending on its core count and thermal design power (TDP).

Features

  • Multi-Core Architecture: Likely features multiple cores (e.g., quad-core, hexa-core) to enable parallel processing and improved multitasking.
  • Integrated Graphics: May include Intel HD Graphics or Intel UHD Graphics, providing basic graphics capabilities for display output and some level of hardware acceleration.
  • Turbo Boost Technology: Dynamically increases the processor's clock frequency when needed, providing a performance boost for demanding applications.
  • Hyper-Threading Technology (If applicable): Enables each physical core to execute two threads simultaneously, improving overall system throughput.
  • Intel Smart Cache: A shared cache memory pool that is dynamically allocated to each core, reducing latency and improving performance.
  • Instruction Set Extensions: Supports various instruction set extensions such as SSE (Streaming SIMD Extensions) and AVX (Advanced Vector Extensions) to accelerate multimedia and scientific applications.

Benefits

  • Improved Performance: Multi-core architecture and Turbo Boost Technology deliver responsive performance for a wide range of applications.
  • Enhanced Multitasking: Ability to handle multiple tasks simultaneously without significant performance degradation.
  • Energy Efficiency: Designed to provide a balance between performance and power consumption.
  • Integrated Graphics: Eliminates the need for a discrete graphics card in some applications, reducing system cost and power consumption.
  • Reliability: Intel processors are known for their reliability and stability.

Additional Details

The CD8067303406100 likely uses an LGA socket, but the specific socket type (e.g., LGA 1151, LGA 1200) depends on the processor generation. The Thermal Design Power (TDP) is an important specification that indicates the amount of heat the processor generates, which affects the cooling solution required. It also includes integrated memory controllers supporting DDR4 memory, potentially with varying speeds and capacities.

You May Also Be Interested in

ACX
Lowest to $0.1640
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
C&K Components
Need more? Email Us
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
Chilisin
Need more? Email Us
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess