EN
  • EN
  • DE

100A120JP150XT

Part No 100A120JP150XT
Manufacturer ATC
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1168765-100A120JP150XT
Categories Custom Parts
Manufacturer ATC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 100A120JP150XT CAD Model

Description

The ATC 100A120JP150XT is a high-performance, single-layer ceramic capacitor designed for demanding RF and microwave applications. Manufactured by American Technical Ceramics (ATC), this capacitor is known for its ultra-stable performance, high Q-factor, and low equivalent series resistance (ESR). It's ideally suited for critical circuits requiring precision and reliability.

Applications

  • RF Power Amplifiers: Used for impedance matching and bypassing in RF power amplifier stages.
  • Low Noise Amplifiers (LNA): Employed in LNA circuits to minimize noise and improve signal reception.
  • Filter Networks: Utilized in filter designs to achieve precise frequency response and attenuation.
  • Impedance Matching Networks: Integrated into matching networks to optimize signal transfer between different circuit stages.
  • High-Frequency Oscillators: Found in oscillators to ensure frequency stability and low phase noise.

Features

  • High Q-Factor: Offers a high Q-factor, minimizing energy loss and improving circuit efficiency.
  • Low ESR: Features a low equivalent series resistance (ESR), reducing heat generation and improving performance.
  • Ultra-Stable Performance: Provides stable capacitance and performance characteristics over a wide range of temperatures and frequencies.
  • High Self-Resonant Frequency (SRF): Exhibits a high self-resonant frequency, allowing for use in high-frequency applications.
  • Single-Layer Ceramic Construction: Constructed using a single layer of ceramic material for enhanced reliability and performance.

Benefits

  • Improved Circuit Efficiency: The high Q-factor and low ESR minimize energy loss, leading to improved circuit efficiency.
  • Enhanced Signal Integrity: Stable performance characteristics ensure signal integrity in critical RF and microwave circuits.
  • Reliable Operation: The robust single-layer ceramic construction ensures reliable operation in demanding environments.
  • Optimized Frequency Response: The precise capacitance values enable optimized frequency response in filter and matching networks.
  • Reduced Noise: Low ESR minimizes noise generation, improving the performance of low-noise amplifiers.

Additional Details

The ATC 100A120JP150XT capacitor typically has a capacitance value of 12 pF with a tolerance of ±5%. The voltage rating is usually around 150V. It is available in a standard EIA case size, such as 0805 or 1111, for easy integration into surface mount technology (SMT) assemblies. The operating temperature range typically spans from -55°C to +125°C. The capacitor is designed to meet stringent quality and reliability standards, making it suitable for use in aerospace, military, and high-reliability commercial applications. Proper mounting techniques and soldering profiles should be followed to ensure reliable attachment to the circuit board. The capacitor is also non-magnetic, making it suitable for use in applications where magnetic interference is a concern. It's essential to refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Amd
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Linear Technology
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Matsuo
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess