Products specifications Report Issue?

Category CPU
Win Source Part Number 1438356-BXC80677I57500
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian BXC80677I57500 CAD Model

Description

Packaged for retail consumers in a distinctive box, the Intel Core i5-7500 is a sturdy quad-core CPU that forms part of the 7th generation Kaby Lake series. Offering a base clock speed of 3.40 GHz and a maximum turbo frequency of 3.80 GHz, it provides brisk performance for both everyday computing and demanding tasks. The processor is equipped with a 6M cache, which helps speed up data access times for more efficient processing. It supports dual-channel DDR4 memory, allowing for fast and ample storage to complement its computing capabilities. Intel's i5-7500 also features integrated Intel HD Graphics 630, delivering respectable graphic performance for light gaming, content creation, and multimedia consumption directly out of the box. Ideal for consumers looking to build or upgrade a desktop PC, the 'Box' packaging also implies that it comes with a stock cooler, making it easier for end-users to install without needing to purchase additional cooling solutions.

You May Also Be Interested in

HP
Hewlett Packard Enterprise Intel Xeon E5-2640 v4
Need more? Email Us
ECAD model for HP 817937-B21 - HP E5-2640v4 (2.40GHz - 10C) DL380 G9 CPU Kit
HP
HP GOLD 6246 (3.3GHz - 12C) DL380 G10 CPU Kit
Need more? Email Us
ECAD model for HP P15758-B21 - HP GOLD 6246 (3.3GHz - 12C) DL380 G10 CPU Kit
HP
HP Platinum 8276 (2.2GHz - 28C) DL380 G10 CPU Kit
Need more? Email Us
ECAD model for HP P02526-L21 - HP Platinum 8276 (2.2GHz - 28C) DL380 G10 CPU Kit
HP
HP Gold 6208U (2.9GHz -16C) DL360 G10 CPU Kit
Need more? Email Us
ECAD model for HP P24489-B21 - HP Gold 6208U (2.9GHz -16C) DL360 G10 CPU Kit
HP
HP Gold 6238L (2.1GHz - 22C) ML350 G10 CPU Kit
Need more? Email Us
ECAD model for HP P12032-B21 - HP Gold 6238L (2.1GHz - 22C) ML350 G10 CPU Kit
HP
HP CPU Mounting Sled/Bracket for G10 CPU's
Need more? Email Us
ECAD model for HP 879628-001 - HP CPU Mounting Sled/Bracket for G10 CPU's
HP
Hewlett Packard Enterprise Intel Xeon E5-2650 v3
Need more? Email Us
ECAD model for HP 762448-001 - HP E5-2650v3 (2.3GHz - 10C) CPU
HP
Hewlett Packard Enterprise Intel Xeon E5-2670 v3
Need more? Email Us
ECAD model for HP 726989-B21 - HP E5-2670v3 (2.3GHz - 12C) BL460c G9 CPU 2 Kit
HP
HP Gold 5218N (2.3GHz -16C) DL360 G10 CPU Kit
Need more? Email Us
ECAD model for HP P11845-L21 - HP Gold 5218N (2.3GHz -16C) DL360 G10 CPU Kit

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention