EN
  • EN
  • DE

BXC80673I99820X

Part No BXC80673I99820X
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i9-9820X (16.5M Cache, up to 4.10 GHz) CN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953265-BXC80673I99820X
Series *
Ultra Librarian 3D Model Ultra Librarian BXC80673I99820X CAD Model

Description

The Intel Core i9-9820X is a high-end desktop processor from Intel's Skylake-X family. It's designed for enthusiasts and professionals who demand extreme performance for content creation, gaming, and other demanding tasks.

Applications

  • High-end gaming PCs
  • Content creation workstations (video editing, 3D rendering, simulations)
  • Professional workstations (data analysis, scientific computing)
  • Demanding multitasking environments
  • Overclocking and enthusiast builds

Features

  • 10 Cores
  • 20 Threads
  • Base Clock Speed: 3.3 GHz
  • Max Turbo Frequency: 4.2 GHz
  • L3 Cache: 16.5MB
  • Unlocked for Overclocking
  • Supports DDR4 memory
  • Socket: LGA2066

Benefits

  • Exceptional multi-core performance for demanding tasks
  • High single-core performance for responsive gaming and application usage
  • Unlocked multiplier for easy overclocking
  • Support for high-speed DDR4 memory
  • Scalable performance for a wide range of applications

The Intel Core i9-9820X processor delivers exceptional performance for the most demanding computing tasks. With its 10 cores and 20 threads, it can handle complex workloads with ease. The unlocked multiplier allows for easy overclocking, enabling users to push the processor to even higher speeds. It supports high-speed DDR4 memory, ensuring fast data transfer and optimal performance. It fits into the LGA2066 socket, requiring a compatible motherboard. The large L3 cache provides fast access to frequently used data, further enhancing performance. It is ideal for content creators, gamers, and professionals who require the highest levels of performance. The Skylake-X architecture provides improved power efficiency compared to previous generations. This CPU excels in scenarios involving heavy multitasking or parallel processing, making it a solid choice for rendering, simulation and data science applications. The 9820X is a powerful processor designed for ultimate performance and extreme computing scenarios.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess