EN
  • EN
  • DE

BX8071512900F

Part No BX8071512900F
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i9-12900F (30M Cache, up to 5.10 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953273-BX8071512900F
Series *
Ultra Librarian 3D Model Ultra Librarian BX8071512900F CAD Model

Description

The Intel BX8071512900F is a 12th generation Intel Core i9 desktop processor. Part of the Alder Lake family, the i9-12900F offers high performance for gaming, content creation, and other demanding tasks. The 'F' suffix indicates that this processor does not have integrated graphics, requiring a discrete graphics card for display output.

Applications:

  • High-end gaming PCs
  • Content creation workstations (video editing, 3D rendering)
  • Scientific computing
  • Demanding productivity tasks
  • Virtual reality (VR) and augmented reality (AR) applications

Features:

  • 16 Cores (8 Performance-cores + 8 Efficient-cores)
  • 24 Threads
  • Up to 5.1 GHz Max Turbo Frequency
  • Unlocked for Overclocking (though the 'F' version is not typically overclocked as much as the 'K' version, the motherboard still influences potential power limits)
  • Supports DDR5 and DDR4 memory
  • Intel Turbo Boost Max Technology 3.0
  • Requires a compatible Intel 600 series chipset motherboard

Benefits:

  • Exceptional performance for demanding applications
  • Smooth gaming experience with high frame rates
  • Fast content creation workflows
  • Efficient multitasking
  • Future-proofed platform with support for DDR5 memory

Additional Details:

The BX8071512900F has a base power of 65W and a maximum turbo power of 202W. It utilizes Intel's hybrid core architecture, combining performance-cores (P-cores) for single-threaded tasks and efficient-cores (E-cores) for multi-threaded workloads and background processes. This architecture optimizes performance and power efficiency. The processor supports PCIe 5.0 for high-speed connection to graphics cards and storage devices. It also supports Intel Optane Memory for faster storage performance. The i9-12900F requires a discrete graphics card, as it does not have integrated graphics. It is compatible with motherboards based on Intel's 600 series chipset, such as Z690, H670, B660, and H610. Using a high-end cooler is recommended to ensure optimal performance and prevent thermal throttling, especially during prolonged heavy workloads. This processor is ideal for users who prioritize performance and have a dedicated graphics card.

You May Also Be Interested in

Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess