EN
  • EN
  • DE

BX8070811900K

Part No BX8070811900K
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i9-11900K (16M Cache, up to 5.30 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953234-BX8070811900K
Series *
Ultra Librarian 3D Model Ultra Librarian BX8070811900K CAD Model

Description

The Intel Core i9-11900K is a high-performance desktop processor designed for gaming, content creation, and demanding applications. As part of Intel's 11th generation Core processor family (Rocket Lake), it offers improvements in core architecture and integrated graphics compared to its predecessors.

Applications:

  • High-End Gaming: Delivers excellent frame rates and smooth gameplay in the latest games.
  • Content Creation: Ideal for video editing, 3D rendering, and graphic design tasks.
  • Overclocking: Designed for enthusiasts who want to push their systems to the limit.
  • Streaming: Handles streaming gameplay or other content with ease.
  • Professional Workstations: Suitable for demanding professional applications and simulations.

Features:

  • 8 Cores and 16 Threads: Provides strong multi-core performance for multitasking and demanding applications.
  • Base Clock Speed: Operates at a base clock speed of 3.5 GHz.
  • Turbo Boost Technology: Can reach a maximum turbo frequency of up to 5.3 GHz with Thermal Velocity Boost.
  • 16MB Smart Cache: Enhances data access speeds and overall system performance.
  • DDR4 Support: Supports high-speed DDR4 memory up to 3200 MHz.
  • LGA 1200 Socket: Compatible with motherboards featuring the LGA 1200 socket (500 series chipsets).
  • Integrated UHD Graphics 750: Provides improved integrated graphics capabilities for display output and light gaming.
  • PCIe 4.0 Support: Supports the latest PCIe 4.0 standard for faster data transfer speeds with compatible devices.

Benefits:

  • Exceptional Gaming Performance: Delivers high frame rates and smooth gameplay in the latest games.
  • Fast Content Creation: Speeds up video editing, 3D rendering, and other content creation tasks.
  • Overclocking Potential: Allows for significant performance gains through overclocking.
  • Improved Integrated Graphics: Offers better integrated graphics performance compared to previous generations.
  • Enhanced System Responsiveness: Provides a snappy and responsive computing experience for all tasks.

Additional Details:

The Intel Core i9-11900K has a TDP (Thermal Design Power) of 125W, requiring a high-performance cooler for optimal operation, especially when overclocking. It supports Intel Optane Memory for improved storage performance. The 11900K leverages Intel's new Cypress Cove architecture, which delivers improved IPC (Instructions Per Clock) compared to previous generations, even though it has fewer cores than the 10th generation i9-10900K. It's an excellent choice for gamers, content creators, and enthusiasts who want a high-performance CPU with overclocking capabilities and improved integrated graphics. A Z590 motherboard is recommended to fully utilize the features and performance potential of this processor.

You May Also Be Interested in

Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess