The Intel Core i9-10900X is a high-end desktop processor belonging to the Cascade Lake-X family. This processor is designed for enthusiasts and professionals who demand high core counts and frequencies for demanding workloads.
Applications
- High-end gaming PCs
- Content creation workstations (video editing, 3D rendering, animation)
- Scientific simulations
- Machine learning
- Professional workstations
Features
- 10 Cores / 20 Threads: Provides excellent multi-tasking and parallel processing capabilities.
- Intel Turbo Boost Max Technology 3.0: Dynamically increases the frequency of the cores based on the workload and thermal headroom.
- 19.25 MB Intel Smart Cache: Improves performance by reducing memory latency and providing faster access to frequently used data.
- DDR4 Memory Support: Supports high-speed DDR4 memory for improved memory bandwidth.
- PCIe 3.0 Support: Offers ample PCIe lanes for multiple graphics cards and high-speed storage devices.
- LGA 2066 Socket: Compatible with motherboards using the LGA 2066 socket.
- Unlocked Multiplier: Allows for overclocking for increased performance.
Benefits
- Exceptional Performance: Delivers outstanding performance for demanding applications and games.
- Enhanced Multitasking: Handles multiple tasks simultaneously without performance degradation.
- Overclocking Potential: Allows users to customize and optimize processor performance.
- Improved Responsiveness: Ensures a smooth and responsive user experience.
- High Bandwidth: Provides ample PCIe lanes and memory bandwidth for high-performance components.
Additional Details
The Intel Core i9-10900X has a base clock speed of 3.7 GHz and a maximum turbo frequency of 4.5 GHz with Intel Turbo Boost Max Technology 3.0 reaching even higher on select cores. It has a TDP (Thermal Design Power) of 165W. It supports Intel Virtualization Technology (VT-x) and Intel Hyper-Threading Technology. This processor requires a high-end cooling solution due to its TDP and overclocking capabilities.