Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954625-BX80614E5630
Series *
Ultra Librarian 3D Model Ultra Librarian BX80614E5630 CAD Model

Description

The Intel BX80614E5630 is an embedded Xeon processor, designed for applications requiring high performance and reliability. It is part of the Intel Xeon E5 family, intended for use in servers, workstations, and embedded systems that need server-grade processing power. Its extended lifecycle support makes it suitable for industrial applications.

Applications

  • Industrial Servers: Used in server systems controlling industrial processes.
  • Medical Imaging: Powering medical imaging equipment.
  • High-Performance Embedded Computing: Deployed in applications requiring high processing capabilities.
  • Network Storage: Provides processing power for network-attached storage (NAS) devices.
  • Military and Aerospace: Embedded in high-reliability military and aerospace systems.

Features

  • High Core Count: Offers multiple cores for parallel processing and high throughput.
  • Large Cache: Includes a substantial cache for rapid data access.
  • Integrated Memory Controller: Supports high-speed DDR3 or DDR4 memory.
  • Advanced Instruction Sets: Supports instruction sets like AVX for optimized performance.
  • Embedded Lifecycle: Long-term availability for embedded applications.

Benefits

  • High Performance: Provides the processing power required for demanding applications.
  • Improved System Responsiveness: Large cache and fast memory support improve system responsiveness.
  • Enhanced Reliability: Designed for continuous operation in server environments.
  • Long-Term Support: Guarantees availability and support for embedded deployments.
  • Scalability: Can be scaled to handle increasing workloads.

Technical Specifications: The BX80614E5630 features multiple cores, a large cache, and supports various memory types. The specific clock speed, cache size, and thermal design power (TDP) vary based on the specific model and revision. It offers high performance and reliability, suitable for demanding embedded applications.

You May Also Be Interested in

Intel
HIGH-INTEGRATION 16-BIT MICROPROCESSORS
Lowest to $11.2958
ECAD model for N80188
Amd
FOUR-BIT BIPOLAR MICROPROCESSOR SLICE / IC MPU AM2901C CISC 4-BIT BIPOLAR 40PDIP
Need more? Email Us
ECAD model for AM2901CPC
Intel
Jhcurie S R2T8
Need more? Email Us
ECAD model for JHCURIE S R2T8
Zilog
Central Processing Unit | IC MPU Z80 10MHZ 40DIP
Lowest to $13.0388
ECAD model for Z84C0010PEG
Intel
IC Mpu Mob Pentiii 850MHZ 495BGA
Need more? Email Us
ECAD model for KC80526GY850256SL547
Amd
MPU AM29000 RISC 32bit 16MHz 5V 169-Pin PGA
Need more? Email Us
ECAD model for AM29000-16KC
IBM
Need more? Email Us
ECAD model for EMPPC603E2BB200F
Pulse
Need more? Email Us
ECAD model for P1013T
Intel
16-BIT HIGH-INTEGRATION EMBEDDED PROCESSORS
Lowest to $70.6588
ECAD model for TN80C186EB20

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention