EN
  • EN
  • DE

BX80571E5700

Part No BX80571E5700
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Pentium E5700 (3.0GHz LGA775)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 955087-BX80571E5700
Series *
Ultra Librarian 3D Model Ultra Librarian BX80571E5700 CAD Model

Description

The Intel BX80571E5700 is a processor designed for desktop computers. While specific details are limited without further research, it is part of the Intel Core 2 Duo family of processors. These processors are known for their dual-core architecture, providing a balance of performance and energy efficiency for a range of computing tasks.

Applications

  • Desktop PCs
  • Home theater PCs (HTPCs)
  • Office workstations
  • Gaming PCs (entry-level)
  • Multimedia editing
  • General computing

Features

  • Dual-Core Architecture: Enables efficient multitasking and parallel processing.
  • Energy Efficient: Designed for lower power consumption compared to higher-end models.
  • Enhanced Intel SpeedStep Technology: Dynamically adjusts processor frequency to conserve power.
  • Intel Virtualization Technology (VT-x): Supports virtualization for improved resource management (check specific model).
  • Trusted Execution Technology (TXT): Enhances security by protecting against software-based attacks (check specific model).

Benefits

  • Improved Multitasking: Dual-core design allows for smooth operation of multiple applications simultaneously.
  • Reduced Power Consumption: Energy-efficient design minimizes energy costs.
  • Enhanced Security: Integrated security features help protect against threats.
  • Improved System Responsiveness: Provides a responsive computing experience for everyday tasks.
  • Reliable Performance: Designed for stable and dependable operation.
  • Cost-Effective Solution: Offers a good balance of performance and price.

Technical Specifications

This processor typically operates at a specific clock speed (check the datasheet for the exact value). It supports a specific front-side bus (FSB) speed and memory type. The thermal design power (TDP) is likely relatively low. Detailed specifications, including cache size and supported instruction sets, are available in the processor's datasheet.

You May Also Be Interested in

Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess