Products specifications Report Issue?

Category Systemboard
Win Source Part Number 1477021-BOXDG35EC
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian BOXDG35EC CAD Model

Description

The BOXDG35EC motherboard from Intel is a versatile and robust platform designed to accommodate a wide range of computing requirements. It is based on the Intel G35 Express chipset, supporting Intel Core 2 Duo, Core 2 Quad, and other processors in the LGA 775 socket, making it a flexible choice for users looking to build or upgrade their system. This motherboard supports DDR2 memory, providing ample bandwidth for multitasking and demanding applications. It also features Intel High Definition Audio for an immersive sound experience and Intel Graphics Media Accelerator X3500 for enhanced graphical capabilities. The BOXDG35EC includes a variety of connectivity options, such as SATA ports for storage expansion, USB ports for peripherals, and a PCI Express x16 slot for graphics card upgrades. Its microATX form factor makes it suitable for a wide range of cases, from compact builds to full-sized desktops. With its focus on reliability and compatibility, the Intel BOXDG35EC motherboard offers a stable foundation for everyday computing, multimedia applications, and light gaming.

You May Also Be Interested in

IBM
System Backplane for Pluggable Proc 9133-55A
Need more? Email Us
ECAD model for IBM 28D9 - System Backplane for Pluggable Proc 9133-55A
IBM
System backplane P8 E850
Need more? Email Us
ECAD model for IBM 01EL899 - System backplane P8 E850
IBM
System Backplane for machine type 8408
Need more? Email Us
ECAD model for IBM 2CC6 - System Backplane for machine type 8408
IBM
IBM P260 pureflex
Need more? Email Us
ECAD model for IBM 00E1818 - IBM P260 pureflex
IBM
2.1GHz 1-Core POWER5+ Processor Card w/ 36MB L3 Ca
Need more? Email Us
ECAD model for IBM 8283 - 2.1GHz 1-Core POWER5+ Processor Card w/ 36MB L3 Ca
IBM
7998 SYSTEM BOARD
Need more? Email Us
ECAD model for IBM 10N9490 - 7998 SYSTEM BOARD
IBM
SYSTEM BACKPLANE power8
Need more? Email Us
ECAD model for IBM 01DH357 - SYSTEM BACKPLANE power8
IBM
0
Need more? Email Us
ECAD model for IBM 02WF022 -
IBM
power9 backplane 4U
Need more? Email Us
ECAD model for IBM 01NN958 - power9 backplane 4U

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention