Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819239-BD82CPDS QMVX
Ultra Librarian 3D Model Ultra Librarian BD82CPDS QMVX CAD Model

Description

The Intel BD82CPDS QMVX is a chipset component, specifically a Platform Controller Hub (PCH). As a PCH, it manages a wide array of input/output (I/O) functions and supports various system features in desktop and mobile computing platforms.

Applications:

  • Desktop PCs: Used in consumer and business desktop computers to manage peripheral devices and system resources.
  • All-in-One PCs: Integrated into all-in-one computers for similar I/O and system management functionalities.
  • Small Form Factor PCs: Employed in small form factor PCs where space is limited, and efficient I/O management is crucial.

Features:

  • PCI Express Support: Provides multiple PCI Express lanes for connecting discrete graphics cards, solid-state drives (SSDs), and other high-speed peripherals.
  • USB Support: Offers integrated USB ports, including USB 2.0 and potentially USB 3.0, for connecting various USB devices such as keyboards, mice, storage devices, and printers.
  • SATA Support: Integrates SATA controllers to support hard disk drives (HDDs) and SSDs for storage solutions.
  • High Definition Audio (HDA) Support: Delivers high-quality audio output through integrated HDA controllers.
  • Intel Management Engine (ME): Includes the Intel ME firmware for remote management and security features.
  • Low Pin Count (LPC) Interface: Supports legacy devices through the LPC interface.
  • Direct Media Interface (DMI): Facilitates high-speed communication between the PCH and the CPU.

Benefits:

  • Enhanced System Performance: Manages I/O operations efficiently, improving overall system responsiveness and performance.
  • Improved Peripheral Connectivity: Provides versatile connectivity options for a wide range of peripheral devices.
  • Robust Storage Support: Supports multiple storage devices with high-speed data transfer rates.
  • Enhanced Audio Quality: Delivers high-definition audio output for an immersive audio experience.
  • Remote Management Capabilities: Enables remote management and security features through the Intel ME.
  • Platform Integration: Simplifies system design and reduces overall system cost.

Additional Details:

The BD82CPDS QMVX is designed to work with specific Intel processors. It communicates with the CPU via the Direct Media Interface (DMI). The chipset also provides support for technologies such as Intel Rapid Storage Technology (RST), which enhances storage performance and data protection.

Please refer to Intel's official documentation for detailed specifications, including power consumption, operating temperatures, and supported processor types.

You May Also Be Interested in

Elesa USA Corporation
PC, PANEL SUPPORT CLAMPS, PANEL
Need more? Email Us
ECAD model for 49301
FAIR-RITE PRODUCTS
RFID KIT #24
Need more? Email Us
ECAD model for 0199000024
Halo Electronics Inc
GIGABIT ISOLATOR W/ TABS
Need more? Email Us
ECAD model for PTI-451G0002T
Phoenix Contact
MOD REPEATER 4-WAY DIN RAIL
Need more? Email Us
ECAD model for 2708863
Maxim Integrated
Fiber Channel Repeater 2.125Gbps 3.3V 16-Pin QSOP EP / IC FIB REPEATER DUAL
Need more? Email Us
ECAD model for MAX3773CEE+
Inphi Corporation
IC PROCESSOR / 4X 10G OTN Framer
Need more? Email Us
ECAD model for WPCS6049C.A1-900272
Inphi Corporation
OCTAL 15 GBPS PHY WITH 16 PORT C / Serial 15 Gbps Octal PHY with 16 Port CDR
Lowest to $104.9886
ECAD model for WPCS4343C.A2-900365
Inphi Corporation
DUAL 15 GBPS PHY WITH 4 PORT CDR
Need more? Email Us
ECAD model for WPCS4227C.A1-900313
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
ECAD model for 2902856

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention