EN
  • EN
  • DE

AW80585NG0521MA

Part No AW80585NG0521MA
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Celeron 925
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 955284-AW80585NG0521MA
Series *
Ultra Librarian 3D Model Ultra Librarian AW80585NG0521MA CAD Model

Description

The Intel AW80585NG0521MA is an embedded processor designed for applications requiring robust performance and energy efficiency. As part of Intel's embedded solutions, this processor is engineered for reliability and longevity in diverse environments. Its architecture balances processing power with minimal power consumption, making it well-suited for a range of industrial and commercial uses.

Applications:

  • Point-of-Sale (POS) Systems: Powers retail terminals, self-service kiosks, and payment processing devices to enhance transaction efficiency.
  • Industrial Automation: Integrated into control systems, monitoring equipment, and data acquisition units to improve process management.
  • Medical Devices: Used in diagnostic tools, patient monitoring systems, and imaging equipment to enable accurate and timely healthcare delivery.
  • Digital Signage: Supports interactive displays, advertising screens, and information kiosks to deliver engaging content to target audiences.
  • Gaming Machines: Enables smooth and responsive gameplay in arcade games, slot machines, and gaming consoles.

Features:

  • Advanced Processing Core: Equipped with an advanced core architecture to deliver high performance and efficient multitasking capabilities.
  • Integrated Graphics: Features an integrated graphics processing unit (GPU) for enhanced visual performance and multimedia support.
  • Low Power Consumption: Designed for energy efficiency to extend battery life in portable devices and reduce overall power costs.
  • High-Speed Connectivity: Offers multiple high-speed interfaces, including USB, Ethernet, and PCIe, for seamless connectivity.
  • Robust Security Features: Includes hardware-based security technologies to protect against malware and unauthorized access.

Benefits:

  • Enhanced Performance: Provides faster processing speeds and improved responsiveness for demanding applications.
  • Reduced Power Usage: Minimizes energy consumption to lower operating costs and extend battery life.
  • Improved Security: Safeguards sensitive data and system resources from potential security threats.
  • Easy Integration: Simplifies system design and reduces development time with comprehensive software support.
  • Long-Term Availability: Ensures extended product lifecycles and consistent supply for embedded applications.

Additional Details:

The AW80585NG0521MA is designed to meet the demanding requirements of embedded systems, offering a balance of performance, energy efficiency, and security. It supports various operating systems and software platforms, facilitating flexible application development. The integrated GPU provides enhanced graphics capabilities, making it suitable for applications requiring high-quality visuals. The processor also incorporates robust security features to protect against cyber threats and ensure data integrity.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess