The BCM7335ZKFEB3G is a high-definition satellite set-top box (STB) system-on-a-chip (SoC) from Broadcom. This advanced SoC is designed to deliver exceptional performance and a rich user experience in satellite TV applications. It integrates a powerful processor, advanced video decoding capabilities, and connectivity options, making it a suitable solution for demanding STB applications.
Applications
- Satellite Set-Top Boxes (STBs)
- High-Definition Digital Video Recorders (DVRs)
- Satellite Receivers with advanced features
- Pay-TV Platforms
Features
- High-Performance Processor: Delivers processing power for smooth operation and responsive user interface.
- Advanced Video Decoding: Supports multiple video codecs, including MPEG-2, MPEG-4, H.264, and VC-1, for high-quality video playback.
- Integrated Connectivity: Includes various connectivity options such as Ethernet, USB, and HDMI for seamless integration with other devices.
- Advanced Security Features: Incorporates security measures to protect content and prevent unauthorized access.
- DDR3 Memory Interface: Supports high-speed DDR3 memory for fast data access and efficient performance.
Benefits
- Enhanced User Experience: Provides a fluid and responsive user interface for a more enjoyable viewing experience.
- High-Quality Video Playback: Delivers exceptional video quality with support for multiple codecs and resolutions.
- Seamless Connectivity: Enables easy integration with other devices and peripherals.
- Content Protection: Protects valuable content from unauthorized access and piracy.
- Reduced System Cost: Integrates multiple functions into a single chip, reducing the overall system cost.
Additional Details
The BCM7335ZKFEB3G is designed for optimal performance in satellite set-top boxes. It features a powerful CPU core for application processing, along with a dedicated video decoding engine. The integrated connectivity options allow for easy connection to external devices such as TVs, hard drives, and network routers. The device also includes advanced security features such as conditional access and digital rights management (DRM) to protect content. Its DDR3 memory interface ensures fast data transfer rates, contributing to the overall performance and responsiveness of the system.