EN
  • EN
  • DE

AW80577SH0673MG

Part No AW80577SH0673MG
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core2 Duo P8800 (3M Cache, 2.66 GHz) uFCPGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954745-AW80577SH0673MG
Series *
Ultra Librarian 3D Model Ultra Librarian AW80577SH0673MG CAD Model

Description

The AW80577SH0673MG is an Intel embedded microprocessor. Based on the naming convention, it is likely part of the Intel Core 2 Duo series designed for embedded applications, offering a blend of performance and power efficiency suitable for various industrial and commercial uses.

Applications:

  • Medical devices
  • Industrial control systems
  • Digital signage players
  • Kiosks and ATMs
  • Network security appliances

Features:

  • Dual-core processing architecture
  • Integrated Intel Graphics Media Accelerator (GMA)
  • Support for DDR2 or DDR3 memory
  • Enhanced Intel SpeedStep Technology
  • Virtualization Technology

Benefits:

  • Improved multitasking and application performance.
  • Reduced system costs due to integrated graphics.
  • Flexible memory options.
  • Lower power consumption for energy-efficient designs.
  • Enhanced security and manageability for embedded platforms.

Technical Specifications (Estimated):

  • Core Count: 2
  • Clock Speed: Estimated 2.0 GHz - 2.6 GHz (Needs specific verification)
  • Cache Memory: Likely 2MB - 4MB L2 cache
  • TDP (Thermal Design Power): Estimated 25W - 35W
  • Socket Type: BGA or LGA, suitable for embedded environments

The Intel AW80577SH0673MG processor provides a reliable and efficient computing solution for embedded systems. Its dual-core architecture, integrated graphics, and power-saving features make it suitable for a wide range of demanding applications. The estimated specifications are based on typical characteristics of similar Intel Core 2 Duo embedded processors. To obtain precise details, consulting Intel's specific product documentation is necessary.

You May Also Be Interested in

Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess