Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 955167-AW80576SH0616M
Series *
Ultra Librarian 3D Model Ultra Librarian AW80576SH0616M CAD Model

Description

The Intel AW80576SH0616M is an embedded microprocessor designed for a range of applications requiring efficient processing and low power consumption. This processor is part of Intel's embedded solutions, built to deliver reliable performance in demanding environments. It provides a balance between processing power and energy efficiency, making it suitable for various industrial and commercial applications.

Applications:

  • Industrial Automation: Used in control systems, data acquisition, and process monitoring to enhance efficiency and reliability.
  • Transportation Systems: Deployed in fleet management, passenger information systems, and in-vehicle computing.
  • Digital Signage: Powers interactive displays and multimedia content delivery in retail, advertising, and information kiosks.
  • Medical Devices: Integrated into diagnostic equipment, patient monitoring systems, and medical imaging to enable accurate data processing.
  • Gaming and Entertainment: Supports arcade games, gaming consoles, and interactive entertainment systems.

Features:

  • Advanced Architecture: Built on Intel's cutting-edge microprocessor architecture, optimizing performance and power usage.
  • Integrated Graphics: Features an integrated graphics processing unit (GPU) for smooth visuals and enhanced multimedia capabilities.
  • High-Speed Connectivity: Offers support for multiple high-speed interfaces, including USB, Ethernet, and PCIe.
  • Power Efficiency: Designed for low power consumption, extending battery life in portable devices and reducing overall energy costs.
  • Extended Temperature Range: Operates reliably in a wide range of temperatures, making it suitable for harsh industrial environments.

Benefits:

  • Enhanced Performance: Delivers faster processing speeds and improved responsiveness for demanding applications.
  • Improved Reliability: Ensures stable and consistent performance in challenging conditions.
  • Reduced Power Consumption: Lowers energy costs and extends the lifespan of battery-powered devices.
  • Seamless Integration: Simplifies development and deployment with comprehensive software support and development tools.
  • Long-Term Availability: Offers extended product lifecycles and consistent supply for embedded applications.

Additional Details:

The AW80576SH0616M is designed to meet the stringent requirements of embedded systems, offering a combination of performance, reliability, and power efficiency. It supports various operating systems and software platforms, allowing for flexible application development. The integrated GPU provides enhanced graphics capabilities, making it suitable for applications that require high-quality visuals. The processor is also designed with robust security features to protect sensitive data and prevent unauthorized access.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $14.6242
ECAD model for NUC980DK61YC
Freescale Semiconductor - NXP
IC MPU MPC82XX 300MHZ 408TBGA
Lowest to $54.8383
ECAD model for MPC8260AZUPIBB
Texas Instruments
IC MPU OMAP-59XX 192MHZ 289NFBGA
Lowest to $94.0025
ECAD model for OMAP5912ZVLR
Freescale Semiconductor - NXP
IC MPU MPC82XX 400MHZ 352TBGA
Lowest to $680.6469
ECAD model for MPC8245ARZU400D
Freescale Semiconductor - NXP
IC MPU MPC82XX 450MHZ 408TBGA
Lowest to $602.1053
ECAD model for MPC8280ZUUPEA
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783BGA
Lowest to $280.8421
ECAD model for MPC8548VUAUJ
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.5GHZ 1023FCBGA
Need more? Email Us
ECAD model for MPC8572EPXAVND
Freescale Semiconductor - NXP
IC MPU MPC82XX 266MHZ 408TBGA
Lowest to $92.0927
ECAD model for MPC8255AZUMHBB
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Lowest to $90.4925
ECAD model for MPC860ENVR50D4

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention