Products specifications Report Issue?

Category CPU
Win Source Part Number 1437579-AT80615005787AB
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian AT80615005787AB CAD Model

Description

The AT80615005787AB falls within the Intel Xeon E7 Processor Tray category and is a part of Intel Tray's lineup of high-performance CPUs designed for enterprise computing and data centers. Known by its model name, Xeon E7-2830, this processor features a 24M Cache and operates at a frequency of 2.13 GHz. It embodies a solution aimed at tackling the complex requirements of large-scale, mission-critical applications, offering exceptional performance, extended reliability, and enhanced scalability. The inclusion of Intel's esteemed technologies such as Intel VT-x, Intel Hyper-Threading, and Intel Turbo Boost empowers the Xeon E7-2830 to handle multitasking across numerous virtual environments and demanding workloads with efficiency. This processor is especially suited for server deployments that necessitate a blend of robust processing capabilities and high levels of data integrity and security, making the AT80615005787AB a solid foundation for building or upgrading enterprise server platforms.

You May Also Be Interested in

HP
HP CPU Mounting Sled/Bracket for v3 CPU's
Need more? Email Us
ECAD model for HP HPV3CPUSLED - HP CPU Mounting Sled/Bracket for v3 CPU's
HP
HP GOLD 6246 (3.3GHz - 12C) DL380 G10 CPU Kit
Need more? Email Us
ECAD model for HP P15758-B21 - HP GOLD 6246 (3.3GHz - 12C) DL380 G10 CPU Kit
HP
HP Platinum 8280 (2.7GHz - 28C) ML350 G10 CPU Kit
Need more? Email Us
ECAD model for HP P10958-L21 - HP Platinum 8280 (2.7GHz - 28C) ML350 G10 CPU Kit
HP
Hewlett Packard Enterprise Intel Xeon E5-2660 v2
Need more? Email Us
ECAD model for HP 730237-001 - HP E5-2660v2 (2.2GHz - 10C) CPU
HP
HP Gold 6208U (2.9GHz -16C) DL360 G10 CPU Kit
Need more? Email Us
ECAD model for HP P24489-B21 - HP Gold 6208U (2.9GHz -16C) DL360 G10 CPU Kit
HP
Hewlett Packard Enterprise Intel Xeon E5-2670 v3
Need more? Email Us
ECAD model for HP 726989-B21 - HP E5-2670v3 (2.3GHz - 12C) BL460c G9 CPU 2 Kit
HP
HPE Intel Xeon E5-4667 v3
Need more? Email Us
ECAD model for HP 791917-001 - HP E5-4667v3 (2.0Ghz - 16C) CPU
HP
Hewlett Packard Enterprise Xeon E5530
Need more? Email Us
ECAD model for HP 505882-B21 - HP E5530 (2.40GHz - 4C) DL360 G6 CPU Kit
HP
HP Platinum 8276 (2.2GHz - 28C) DL380 G10 CPU Kit
Need more? Email Us
ECAD model for HP P02526-L21 - HP Platinum 8276 (2.2GHz - 28C) DL380 G10 CPU Kit

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention