EN
  • EN
  • DE

AT80614005466AA

Part No AT80614005466AA
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Xeon E5640 (2.66GHz LGA1366)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954498-AT80614005466AA
Series *
Ultra Librarian 3D Model Ultra Librarian AT80614005466AA CAD Model

Description

The Intel AT80614005466AA is an embedded microprocessor meticulously designed for applications demanding efficient processing capabilities coupled with exceptional reliability. As a component of Intel's broad embedded solutions portfolio, this processor boasts extended longevity and is built to endure challenging operational conditions, rendering it highly appropriate for both commercial and industrial deployments.

Applications

  • Industrial Automation: Utilized in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and industrial PCs to facilitate real-time monitoring and control of manufacturing processes.
  • Retail Solutions: Implemented in point-of-sale (POS) systems, self-checkout kiosks, and digital signage solutions to enhance customer engagement and streamline operations.
  • Medical Equipment: Integrated into diagnostic devices, patient monitoring systems, and medical imaging equipment to ensure precise and dependable performance.
  • Transportation Systems: Deployed in in-vehicle infotainment systems, fleet management devices, and traffic management systems to optimize efficiency and safety.
  • Digital Security and Surveillance: Incorporated into network video recorders (NVRs), IP cameras, and access control systems to provide robust security monitoring and surveillance capabilities.

Features

  • High-Performance Computing: Delivers substantial processing power for demanding workloads, enabling responsive and efficient operation across various applications.
  • Integrated Graphics Processing: Features an integrated GPU to support high-resolution displays and accelerated graphics performance, enhancing visual experiences.
  • Low Power Consumption: Designed for energy efficiency, minimizing heat dissipation and extending battery life in mobile and portable devices, thus reducing operational costs.
  • Enhanced Security Features: Incorporates Intel's advanced security technologies, such as Intel Trusted Execution Technology (TXT) and Intel Advanced Encryption Standard New Instructions (AES-NI), to protect against security threats and ensure data integrity.
  • Wide Temperature Range: Operates reliably in extreme temperature conditions, making it suitable for deployment in harsh and demanding environments.
  • Long-Term Availability: Ensures a stable and consistent supply of processors for extended product lifecycles, reducing the necessity for frequent redesigns and requalification.

Benefits

  • Improved System Performance and Efficiency: Enhances overall system speed and responsiveness, enabling faster data processing and an improved user experience.
  • Reduced Total Cost of Ownership (TCO): Lower power consumption and extended lifecycle support contribute to reduced energy costs and lower maintenance expenses, maximizing investment returns.
  • Enhanced Security and Data Protection: Protects sensitive data and prevents unauthorized access, ensuring the confidentiality and integrity of critical systems and information.
  • Increased System Reliability and Uptime: Robust design and wide temperature range ensure reliable operation in challenging environments, minimizing downtime and maximizing system availability.
  • Simplified System Design and Integration: Comprehensive development tools, software libraries, and extensive support resources simplify system integration and accelerate time to market, optimizing development efforts.

Additional Details

The Intel AT80614005466AA microprocessor supports diverse memory types, including DDR4 and LPDDR4, offering flexibility in system design. It provides a wide array of I/O interfaces, such as USB, Ethernet, and PCIe, for seamless connectivity to peripherals and networks. The processor is available in multiple package options to accommodate different board layouts and form factors. Intel provides extensive documentation, software development kits (SDKs), and comprehensive support resources to assist developers in integrating the AT80614005466AA into their embedded systems. Detailed specifications, including clock speed, cache size, and core count, may vary depending on the precise stepping and configuration of the processor; consult the official Intel documentation for complete specifications.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess