EN
  • EN
  • DE

AT80614005079AB

Part No AT80614005079AB
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Xeon L5618
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954562-AT80614005079AB
Series *
Ultra Librarian 3D Model Ultra Librarian AT80614005079AB CAD Model

Description

The Intel AT80614005079AB is a microprocessor designed for embedded applications. This component is part of Intel's embedded product line, which focuses on delivering robust and efficient processing solutions for a wide range of industrial, commercial, and consumer devices. It offers a balance of performance and power consumption, making it suitable for applications where energy efficiency is critical.

Applications

  • Industrial control systems
  • Retail point-of-sale (POS) terminals
  • Digital signage
  • Networking devices
  • Medical equipment

Features

  • Integrated graphics processing unit (GPU)
  • Support for multiple display interfaces
  • Advanced instruction sets (e.g., SSE, AVX)
  • Integrated memory controller
  • Enhanced security features

Benefits

  • Improved system performance due to integrated GPU and advanced instruction sets
  • Reduced power consumption, extending battery life in portable devices
  • Enhanced security through integrated security features, protecting sensitive data
  • Lower system cost by integrating key components on a single chip
  • Extended product lifecycle with support from Intel's embedded roadmap

Additional Details

The AT80614005079AB features a multi-core architecture, enabling parallel processing for improved performance in multi-threaded applications. The integrated GPU supports high-resolution displays and enhances graphics-intensive tasks. The processor also includes advanced power management features, allowing the system to dynamically adjust power consumption based on workload demands. Its thermal design power (TDP) is optimized for energy efficiency.

This embedded microprocessor supports various operating systems, including Windows Embedded, Linux, and real-time operating systems (RTOS). It is designed to operate in harsh environments, with extended temperature range support for industrial applications. The AT80614005079AB also offers various connectivity options, including USB, SATA, and Ethernet, enabling seamless integration with other system components. Intel provides comprehensive software development tools and support for this processor, simplifying the development process and reducing time-to-market.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess