EN
  • EN
  • DE

AT80602000792AA

Part No AT80602000792AA
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Xeon E5530 (8M Cache, 2.40 GHz 5.86 GT/s Intel QPI)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954580-AT80602000792AA
Series *
Ultra Librarian 3D Model Ultra Librarian AT80602000792AA CAD Model

Description

The Intel AT80602000792AA is a microprocessor designed for embedded applications. As part of Intel's embedded processor family, it aims to provide a balance of performance and power efficiency, making it suitable for a wide array of use cases.

Applications

  • Industrial PCs
  • Digital surveillance systems
  • Gaming machines
  • Medical imaging equipment
  • Interactive kiosks

Features

  • High-performance processing core
  • Integrated graphics
  • Support for multiple memory types
  • Extensive I/O interfaces including USB, SATA, and PCIe
  • Advanced security features for data protection
  • Low power consumption

Benefits

  • Enhanced system performance due to the high-performance core
  • Improved graphics capabilities with the integrated graphics processor
  • Flexibility in memory selection with support for multiple memory types
  • Easy integration with various peripherals and devices via extensive I/O interfaces
  • Increased data security with advanced security features
  • Reduced energy costs thanks to the low power design

Additional Details

Detailed technical specifications such as the CPU clock speed, cache size, and the specific integrated graphics model can be found in the official Intel documentation for the AT80602000792AA. The processor typically uses a surface-mount package, requiring appropriate soldering techniques for installation. The integrated graphics processor supports various display outputs, making it versatile for different display configurations. Efficient thermal management is crucial for maintaining optimal performance and preventing overheating. The AT80602000792AA provides a robust and efficient solution for embedded systems, delivering a balance of performance, features, and power efficiency.

You May Also Be Interested in

Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6 900MHZ 289MAPBGA
Lowest to $58.6467
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess