Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Mfr Intel
Series Cyclone® V SE
Package Tray
Product Status Active
Architecture MCU, FPGA
Core Processor Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
RAM Size 64KB
Peripherals DMA, POR, WDT
Connectivity CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed 800MHz
Primary Attributes FPGA - 25K Logic Elements
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 672-FBGA
Supplier Device Package 672-UBGA (23x23)
Number of I/O MCU - 181, FPGA - 145
Standard Package 60 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 856728-5CSEBA2U23C7N
Ultra Librarian 3D Model Ultra Librarian 5CSEBA2U23C7N CAD Model

Description

The 856728-5CSEBA2U23C7N is an embedded system-on-chip (SoC) from the Cyclone V SE series.

  • Core Processor: dual ARM Cortex-A9 MPCore with CoreSight
  • Processor Speed: 800MHz
  • Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, and USB OTG
  • Peripherals: DMA, POR, and WDT
  • MCU I/O: 181
  • FPGA I/O: 145
  • MCU RAM: 64KB
  • FPGA Logic Elements: 25K
  • Package: 672-FBGA
  • Temperature Range: 0°C to 85°C
  • Manufacturer: Intel
  • Status: Active
  • Market Threat: 42%

You May Also Be Interested in

Amd
IC SOC CORTEX-A9 667MHZ 400BGA / Dual ARM? Cortex?-A9 MPCore? with CoreSight? System On Chip (SOC) IC Zynq?-7000 Artix?-7 FPGA, 85K Logic Cells 667MHz 400-CSPBGA (17x17)
Lowest to $80.7273
ECAD model for XC7Z020-1CLG400I
Microchip Technology
IC SOC CORTEX-M3 166MHZ 325BGA
Need more? Email Us
ECAD model for M2S060-1FCSG325I
Microchip Technology
IC SOC CORTEX-M3 166MHZ 1152BGA
Need more? Email Us
ECAD model for M2S150TS-1FC1152I
Ambiq Micro, Inc.
MCU 192MHZ M4F 2MB FLSH 131BGA
Need more? Email Us
ECAD model for AMA4B2KL-KXR
Microchip Technology
IC SOC RISC-V 1152FCBGA
Need more? Email Us
ECAD model for MPFS250T-1FCG1152I
Amd
IC SOC CORTEX-A9 1GHZ 676FCBGA / Dual ARM? Cortex?-A9 MPCore? with CoreSight? System On Chip (SOC) IC Zynq?-7000 Kintex?-7 FPGA, 125K Logic Cells 1GHz 676-FCBGA (27x27)
Lowest to $268.8000
ECAD model for XC7Z030-3FBG676E
Microchip Technology
IC SOC CORTEX-M3 166MHZ 676FBGA / ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 90K Logic Modules 166MHz 676-FBGA (27x27)
Lowest to $525.4738
ECAD model for M2S090-FGG676
Amd
IC SOC CORTEX-A9 667MHZ 484BGA
Need more? Email Us
ECAD model for XC7Z014S-1CLG484I
Microchip Technology
M2S060T-VFG784
Need more? Email Us
ECAD model for M2S060T-VFG784

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $434.6270 $434.6270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention