EN
  • EN
  • DE

28F128P33B

Part No 28F128P33B
Manufacturer Intel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815050-28F128P33B
Ultra Librarian 3D Model Ultra Librarian 28F128P33B CAD Model

Description

The Intel 28F128P33B is a 128-Mbit (16 M x 8 or 8 M x 16) Flash memory device. It is designed for embedded applications requiring non-volatile storage and fast read access. This flash memory is organized into uniform blocks, allowing for flexible memory management and efficient data storage. The 28F128P33B is suited for applications where data must be retained even when power is removed, making it a reliable component in various electronic systems.

Applications

  • Embedded systems
  • Networking equipment
  • Industrial control systems
  • Data logging
  • Firmware storage

Features

  • 128-Mbit (16 M x 8 or 8 M x 16) flash memory
  • Uniform block architecture: Simplifies memory management.
  • Fast read access times: Enables quick data retrieval.
  • Non-volatile storage: Retains data when power is off.
  • Low power consumption: Optimized for power-sensitive applications.
  • Sector protection: Prevents accidental program or erase operations.

Benefits

  • Reliable data storage: Ensures data integrity and protection.
  • Improved system performance: Enhances the responsiveness of embedded applications.
  • Flexible memory management: Simplifies the development process.
  • Extended battery life: Reduces power consumption in portable devices.
  • Enhanced data security: Protects critical data from unauthorized access.

Additional Details

The 28F128P33B flash memory device utilizes a uniform block architecture, which simplifies memory management and allows for efficient storage of data. Its fast read access times ensure quick retrieval of information, contributing to improved system performance. This non-volatile memory retains data even when power is removed, making it suitable for a wide range of embedded applications. Designed with low power consumption in mind, the 28F128P33B helps to extend battery life in portable devices. Sector protection features prevent accidental program or erase operations, safeguarding critical data. The device is commonly used for storing firmware, configuration data, and other essential information in embedded systems. The Intel 28F128P33B offers a robust and reliable storage solution for a variety of applications. Refer to the manufacturer's datasheet for detailed electrical characteristics, programming specifications, and application guidelines. Proper handling and storage are essential to ensure the longevity and performance of the flash memory device. Careful consideration of the operating conditions and environmental factors will contribute to the device's overall reliability.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7512 $62.0096
19+ $6.3606 $120.8514
29+ $6.1608 $178.6632
39+ $5.9621 $232.5219
51+ $5.7635 $293.9385
68+ $5.1675 $351.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess