The IS62LV256ALI-45ULI is a high-speed, low-power 256K x 16 Static RAM (SRAM) manufactured by Integrated Silicon Solution, Inc. (ISSI). This SRAM device is designed for applications requiring fast access times, low power consumption, and reliable data storage.
Applications:
- Networking equipment
- Telecommunications systems
- Industrial control systems
- Medical devices
- Embedded systems
Features:
- High-speed access time: 45 ns
- Low power consumption: Active current of typically 80 mA at 45ns
- Operating voltage: 2.5V to 3.6V
- Data retention voltage: 2V minimum
- Fully static operation: No clock or refresh required
- Tri-state output: Allows for memory expansion
- Available in various package options
Benefits:
- Fast data access speeds improve system performance.
- Low power consumption extends battery life in portable devices.
- Simple memory interfacing simplifies system design.
- Reliable data storage ensures data integrity.
- Wide operating voltage range increases design flexibility.
Additional Details:
The IS62LV256ALI-45ULI SRAM is organized as 262,144 words of 16 bits each. It operates from a single 2.5V to 3.6V power supply and is available in different package options. The device incorporates advanced circuit design techniques to provide high-speed performance with low power consumption. The SRAM is suitable for a wide range of applications including cache memory, buffer memory, and program storage. Its fast access times and low power consumption make it an ideal choice for demanding embedded systems. This SRAM utilizes CMOS technology, ensuring reliable operation over a wide temperature range. The device also features an output enable (OE) control, which allows for easy memory expansion and prevents bus contention. The IS62LV256ALI-45ULI provides a cost-effective solution for high-performance memory applications.