EN
  • EN
  • DE

IS42VM32400F-75BLI

Part No IS42VM32400F-75BLI
Manufacturer Integrated Silicon Solution, Inc
Catalog Misc Products
Description 1M x 32Bits x 4Banks Mobile Synchronous DRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Integrated Silicon Solution, Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826194-IS42VM32400F-75BLI
Ultra Librarian 3D Model Ultra Librarian IS42VM32400F-75BLI CAD Model

Description

The IS42VM32400F-75BLI is a high-speed CMOS Dynamic RAM (DRAM) manufactured by Integrated Silicon Solution, Inc (ISSI). It's designed for applications requiring substantial memory bandwidth and capacity, particularly in networking, telecommunications, and embedded systems.

Applications:

  • Networking equipment: Routers, switches, and other network infrastructure devices.
  • Telecommunications systems: Base stations, central office equipment, and other telecom applications.
  • Embedded systems: Industrial control systems, automotive applications, and consumer electronics.
  • Video processing: Graphics cards, video streaming devices, and digital signage.

Features:

  • High-speed data transfer: Supports fast data access and transfer rates, enhancing system performance.
  • Large memory capacity: Provides ample memory space for demanding applications.
  • Low power consumption: Optimizes power efficiency, extending battery life in portable devices and reducing overall energy costs.
  • CMOS technology: Ensures high reliability and stability.
  • JEDEC standard compliance: Meets industry standards for compatibility and interoperability.

Benefits:

  • Improved system performance: High-speed data transfer capabilities enable faster processing and response times.
  • Enhanced application capabilities: Large memory capacity allows for handling complex data sets and algorithms.
  • Reduced power consumption: Low power consumption minimizes energy costs and extends battery life in portable applications.
  • Increased system reliability: CMOS technology provides a stable and reliable memory solution.
  • Simplified integration: JEDEC standard compliance simplifies integration into existing systems.

Additional Details:

The IS42VM32400F-75BLI is a 128Mb (4M x 32) Synchronous DRAM. The "-75" designation indicates a specific speed grade, often referring to a 7.5 ns access time or a related timing parameter. Detailed specifications are available in the ISSI datasheet, which includes information about operating voltage, temperature range, and package type (likely a BGA package based on the "BLI" suffix). It is crucial to consult the official datasheet for precise electrical characteristics, timing diagrams, and application notes to ensure proper implementation.

This DRAM is likely used as main memory or frame buffer memory depending on the application. Its synchronous operation ensures proper timing synchronization with the system clock, crucial for high-speed data transfers. The 32-bit data width allows for efficient data access. Always refer to the ISSI documentation for the most accurate and up-to-date information.

You May Also Be Interested in

Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0510 $60.5100
24+ $4.9653 $119.1672
37+ $4.8106 $177.9922
50+ $4.6547 $232.7350
65+ $4.4999 $292.4935
86+ $4.0344 $346.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess