EN
  • EN
  • DE

IS24C02E-2SLI-TR

Part No IS24C02E-2SLI-TR
Manufacturer Integrated Silicon Solution, Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Integrated Silicon Solution, Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826180-IS24C02E-2SLI-TR
Ultra Librarian 3D Model Ultra Librarian IS24C02E-2SLI-TR CAD Model

Description

The IS24C02E-2SLI-TR is a 2Kb (256 x 8) CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) device. This device features a standard 2-wire serial interface, making it easy to integrate into a variety of microcontroller-based systems where non-volatile data storage is required.

Applications

  • Consumer electronics: Storing configuration data in TVs, set-top boxes, and DVD players.
  • Industrial controls: Parameter storage in programmable logic controllers (PLCs) and other industrial equipment.
  • Automotive electronics: Storing calibration data and vehicle settings.
  • Medical devices: Storing device configuration and patient data.
  • Smart cards: Used for secure data storage and authentication.

Features

  • 2Kb (256 x 8) EEPROM: Provides non-volatile data storage.
  • Standard 2-wire serial interface: Compatible with I2C bus.
  • Low voltage operation: Operates from 1.7V to 5.5V.
  • Write protect feature: Prevents accidental data corruption.
  • Self-timed write cycle: Simplifies the write operation.
  • High reliability: Offers high endurance and data retention.
  • Small package: Available in SOIC and other small packages.

Benefits

  • Non-volatile data storage: Data is retained even when power is removed.
  • Easy integration: Standard 2-wire interface simplifies integration with microcontrollers.
  • Low power consumption: Minimizes power consumption in battery-powered applications.
  • Reliable operation: High endurance and data retention ensure reliable performance.
  • Compact size: Small package allows for use in space-constrained applications.

Additional Details

The IS24C02E-2SLI-TR offers a write cycle time of typically 5ms. It can operate over a wide temperature range of -40°C to +85°C. The device is available in a variety of packages, including SOIC and TSSOP.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2727 $50.4495
450+ $0.2238 $100.7100
695+ $0.2168 $150.6760
955+ $0.2098 $200.3590
1,235+ $0.2028 $250.4580
1,655+ $0.1818 $300.8790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,530 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess