EN
  • EN
  • DE

ICS9P956AFLF

Part No ICS9P956AFLF
Manufacturer Integrated Circuit Systems
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Integrated Circuit Systems
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825554-ICS9P956AFLF
Ultra Librarian 3D Model Ultra Librarian ICS9P956AFLF CAD Model

Description

The ICS9P956AFLF is a clock buffer from Integrated Circuit Systems (ICS). It's primarily used to distribute clock signals from a central clock source to multiple destinations within a system, such as CPUs, memory controllers, and peripherals. It is commonly found on motherboards and in other high-speed digital systems where clock signal integrity is critical.

Applications:

  • Motherboards: Distributes clock signals to various components like CPU, chipset, and memory.
  • Servers: Used in server systems for reliable clock distribution to multiple processors and memory modules.
  • Workstations: Provides clock signals for high-performance computing environments.
  • Networking Equipment: Distributes clock signals within routers, switches, and other network devices.

Features:

  • Multiple Outputs: Offers multiple clock outputs to drive several loads simultaneously.
  • Low Jitter: Maintains low jitter characteristics to ensure signal integrity.
  • High Fanout: Supports a high fanout, allowing the clock signal to be distributed to many devices.
  • Low Skew: Minimizes skew between output clocks to ensure synchronous operation.
  • Differential or Single-Ended Outputs: Available with either differential or single-ended output options, depending on the specific application requirements.
  • Low Power Consumption: Designed for low power consumption to reduce overall system power.

Benefits:

  • Improved Signal Integrity: Low jitter and skew ensure high signal integrity.
  • Reliable Clock Distribution: Provides reliable distribution of clock signals to multiple components.
  • Enhanced System Performance: Accurate and stable clock signals contribute to enhanced system performance.
  • Reduced Design Complexity: Simplifies clock distribution design by providing a central clock buffering solution.
  • Energy Efficiency: Low power consumption helps to reduce overall system power.

The ICS9P956AFLF is typically packaged in a small form factor such as a TSSOP (Thin Shrink Small Outline Package) or QFN (Quad Flat No-Lead). It operates on a standard supply voltage (e.g., 3.3V or 2.5V). Important technical specifications include propagation delay, output voltage swing, and operating temperature range. This clock buffer is a critical component in high-speed digital systems, ensuring reliable and synchronized operation of various components.

You May Also Be Interested in

Omron
WALDEMANN LIGHTING
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess