EN
  • EN
  • DE

ICS83905AMLFT

Part No ICS83905AMLFT
Manufacturer Integrated Circuit Systems
Catalog Clock/Timing - Clock Buffers, Drivers
Description LOW SKEW, 1:6 CRYSTAL INTERFACE-TOLVCMOS / LVTTL FANOUT BUFFER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Integrated Circuit Systems
Win Source Part Number 1183673-ICS83905AMLFT
Manufacturer Homepage www.icst.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ICS83905AMLFT CAD Model

Description

The ICS83905AMLFT is a high-performance, low-skew LVCMOS/LVTTL fanout buffer from Integrated Circuit Systems (now Renesas). This device is designed to distribute clock signals with minimal additive jitter and skew, making it suitable for demanding timing applications. It operates from a 2.5V or 3.3V power supply and provides five identical output copies of the input clock signal.

Applications:

  • Clock distribution networks
  • Networking equipment (routers, switches)
  • Telecommunications infrastructure
  • Data centers
  • High-speed data transmission systems

Features:

  • Low additive jitter: typically less than 1 ps RMS
  • Low output skew: typically less than 50 ps
  • Five LVCMOS/LVTTL output buffers
  • Operating voltage: 2.5V or 3.3V
  • Frequency range: up to 200 MHz
  • Output enable control
  • Packaged in a space-saving 20-pin TSSOP

Benefits:

  • Improves system timing margin by minimizing clock skew and jitter
  • Simplifies clock distribution design by providing multiple output copies
  • Reduces board space requirements due to the compact package
  • Offers flexibility in clock frequency selection with its wide operating range
  • Enhances system reliability with its low-noise performance

Technical Specifications:

The ICS83905AMLFT features a typical additive jitter of less than 1 ps RMS (root mean square), ensuring minimal degradation of the clock signal. The output skew is typically less than 50 ps, which is crucial for maintaining timing synchronization in parallel data paths. The device supports a frequency range up to 200 MHz, accommodating a wide range of clock frequencies. It operates from either a 2.5V or 3.3V power supply, providing compatibility with various logic levels. The output enable control allows for disabling the outputs, which can be useful for power management or testing purposes. The device is packaged in a 20-pin TSSOP (Thin Shrink Small Outline Package), which is a compact surface-mount package that saves board space. The operating temperature range is typically -40°C to +85°C.

It is commonly used in applications where precise and reliable clock distribution is paramount. Its low jitter and skew characteristics make it suitable for high-speed data transmission and networking applications. The availability of multiple output copies simplifies the design of clock distribution networks, reducing the need for additional buffering components. Its small package size and low power consumption make it an efficient solution for space-constrained and power-sensitive applications.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK BUFFER 1:5 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:6 2GHZ 20TSSOP / Clock Fanout Buffer (Distribution) IC 1:6 2 GHz 20-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 2:8 13.4MHZ 24QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 13.4 MHz 24-VFQFN Exposed Pad
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS DUAL 1-TO-5 CLOCK DRIVER | IC CLK BUFFER 1:5 166MHZ 20QSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:5 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution) IC 1:5 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $29.1045
Renesas Electronics America
IC CLK MULTPX 6:1 250MHZ 16TSSOP / Clock Multiplexer IC 6:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $4.8006

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5165 $66.6155
15+ $7.8085 $117.1275
23+ $7.5645 $173.9835
32+ $7.3204 $234.2528
41+ $7.0765 $290.1365
55+ $6.3444 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 262 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess