EN
  • EN
  • DE

ICS602MT

Part No ICS602MT
Manufacturer Integrated Circuit Systems
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994287-ICS602MT
Categories OEM Parts(F-I)
Manufacturer Integrated Circuit Systems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICS602MT CAD Model

Description

The ICS602MT is a high-performance, low-skew clock generator designed for a wide range of applications. It is manufactured by Integrated Circuit Systems (now part of Renesas) and offers excellent jitter performance and frequency flexibility. This clock generator is ideal for systems requiring precise timing and synchronization.

Applications

  • Networking Equipment: Routers, switches, and hubs
  • Server Systems: Motherboards and peripheral cards
  • Data Storage Devices: Hard drives and solid-state drives
  • Multimedia Devices: Set-top boxes and audio/video equipment
  • Industrial Control Systems: Automation and process control

Features

  • Low Skew: Minimizes timing differences between clock outputs
  • Frequency Flexibility: Supports a wide range of output frequencies
  • Low Jitter: Ensures high signal integrity
  • Multiple Output Clocks: Provides several clock signals for different system components
  • Precise Clock Generation: Uses a crystal oscillator or external clock source
  • Advanced Clock Management: Features for clock enabling, disabling, and frequency selection

Benefits

  • Improved System Performance: Precise timing leads to faster data processing and reduced errors
  • Reduced EMI: Low jitter and skew minimize electromagnetic interference
  • Increased System Reliability: Stable clock signals enhance system stability
  • Simplified System Design: Integrated clock management reduces external component count
  • Cost-Effective Solution: Optimized performance at a competitive price

Technical Specifications

The ICS602MT typically operates from a 3.3V power supply. The exact frequency range and output configuration vary depending on the specific version. It is often available in small surface-mount packages to minimize board space. The device is commonly used with a crystal oscillator to generate the base clock frequency. Detailed timing parameters, such as skew and jitter specifications, are available in the product datasheet. Further research is recommended for the specific revision of this part number.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
TT Electronics
Lowest to $6.0469
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess