EN
  • EN
  • DE

ICS43004A125L

Part No ICS43004A125L
Manufacturer Integrated Circuit Systems
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Integrated Circuit Systems
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825454-ICS43004A125L
Ultra Librarian 3D Model Ultra Librarian ICS43004A125L CAD Model

Description

The ICS43004A125L is a high-performance, low-power digital microphone manufactured by Integrated Circuit Systems (ICS). This microphone is designed for various audio applications requiring high fidelity and a small form factor. It utilizes a silicon microphone element and an integrated analog-to-digital converter (ADC) to provide a digital output signal.

Applications

  • Mobile phones: For clear voice capture during calls and recordings.
  • Tablets: Integrated into tablets for voice commands, video recording, and teleconferencing.
  • Laptops: Enables voice control, speech recognition, and audio recording features in laptops.
  • Digital cameras: Used for high-quality audio recording alongside video capture.
  • Bluetooth headsets: Provides clear voice transmission in wireless communication devices.
  • Smart speakers: Used to capture spoken commands and queries.

Features

  • High Signal-to-Noise Ratio (SNR): Delivers excellent audio clarity and reduces background noise.
  • Low power consumption: Extends battery life in portable devices.
  • Digital output: Simplifies integration with digital signal processors (DSPs) and microcontrollers.
  • Omnidirectional polar pattern: Captures sound equally from all directions.
  • Small package size: Enables compact designs and easy integration.
  • Surface-mount technology (SMT): Facilitates automated assembly and reduces manufacturing costs.

Benefits

  • Superior audio quality: High SNR ensures clear and intelligible voice and audio recordings.
  • Extended battery life: Low power consumption minimizes energy drain in portable applications.
  • Simplified system design: Digital output eliminates the need for external ADCs.
  • Versatile application: Omnidirectional polar pattern captures sound effectively in various environments.
  • Cost-effective solution: Small package size and SMT compatibility reduce overall system costs.

Technical Details

The ICS43004A125L operates on a supply voltage typically in the range of 1.8V to 3.3V. It communicates using a standard I2S digital audio interface. The microphone's sensitivity is typically around -26 dBFS, and its SNR is typically around 63 dB. The operating temperature range is usually between -40°C and +85°C. The package is usually a small surface mount package, designed for reflow soldering. Refer to the official Integrated Circuit Systems datasheet for detailed electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess