EN
  • EN
  • DE

BXRV-TR-2765G-65A0-A-23

Part No BXRV-TR-2765G-65A0-A-23
Manufacturer Bridgelux
Catalog LED Lighting - COBs, Engines, Modules
Description LED COB VESTA WHITE SQUARE 4600K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Chip On Board (COB)
Color White, Warm / White, Cool
CCT (K) 4600K (2700K ~ 6500K) 3-Step MacAdam Ellipse
Configuration Square
Luminous Flux @ Current/Temperature 6106lm (Typ)
Current - Test 900mA
Temperature - Test 25°C
Voltage - Forward (Vf) (Typ) 53V
Lumens/Watt @ Current - Test 128 lm/W
Current - Max 1.4A
CRI (Color Rendering Index) 92
Viewing Angle 130°
Size / Dimension 28.00mm L x 28.00mm W
Height 1.65mm
Light Emitting Surface (LES) 23.10mm Dia
Lens Type Flat;5;9;7;10;8;3;4;2;3;1;1528;4072;2007;475;2170;4208;492;976;516;1642;3103;90;429;1738;350;955;4259;3710;4118;982;722;1080;4226;4718;480;1647;5942;4779;289;754;1927;2712;788;711;521;160;3993;67;1416;1214;2061;1518;1125;1866;23;1672;3263;12;236;958;298;277;5732;1516;846;1510;3591;1597;897;425;3413;1568;404;602059;1497;4365;17;601886;1121;365;751;28;281;5722;818;0;106920;49517;20173;67983;67984;67985;67986;67987;76589;76575;86146;139921;139920;139919;69939;81224;55066;22783;35460;44061;65076;44085;12042;17314;17315;17316;63653;44317;33950;33951;86883;33952;36840;33953;33954;467;91846;3419;125099;139823;139821;139824;139822;123188;60143;123187;117813;123191;123192;117825;123190;123189;57262;57912;47146;56916;47147;47148;47149;50168;56910;123193;50143;56898;58760;117820;57914;123198;123195;117827;123197;123194;117821;57915;123196;52522;14468;117818;117947;117808;56894;123202;123200;76699;117819;117943;117627;57263;123204;123205;86126;47150;50167;117822;117817;117945;117628;70100;56895;123201;123203;52523;52524;52525;52764;108041;52526;52527;52542;108038;52528;52765;108044;52529;52766;108040;52530;53164;108045;53165;108050;53166;108048;53167;108047;108042;108039;108046;108052;96427;96428;96426;55835;55836;55837;55838;117263;62149;110240;63652;93129;109525;117256;117257;117258;117259;117301;81223;35462;35463;34671;33208;39674;39676;39675;33209;33207;91855;33955;33956;91847;123208;57264;47151;47152;47153;123206;117948;123207;110113;50169;117872;117824;117630;56896;123210;123212;44079;117946;117629;57265;56897;69084;123215;44080;117823;117944;117626;57266;57267;123211;123217;47078;57268;120901;117949;117807;56924;69083;123213;44081;117950;70099;67717;57269;77864;117814;123216;51252;120902;120904;117633;57270;94026;77865;117816;117812;117632;123214;123220;44082;117815;117826;117631;57916;123209;123219;44083;44084;120903;117810;117809;57271;56925;123218;123221;48803;48355;48354;48362;48363;48397;55547;55548;55549;96560;48396;50509;48356;48357;48358;55546;91850;118808;56199;75920;49731;55069;117512;55345;113577;60762;86137;113578;86239;113455;75101;113579;44056;44057;1089;30074;59823;75331;52007;52008;52009;52010;61285;49409;49410;49457;49411;44316;128841;80777;80778;80779;80780;80776;80775;101092;54805;54543;77863;54544;94510;113456;54547;96091;54548;63152;63153;58857;63154;54541;54542;54546;54545;96008;96047;113581;96048;96049;96011;96010;94652;96050;113580;96051;95519;96045;96009;96044;96043;96046;95843;95879;113457;60145;63656;89966;59115;96562;63220;63221;1087;44050;44049;33305;117726;117215;81225;81226;75096;96763;117870;123222;14558;44059;70367;4114;52424;52425;70094;52426;52427;52428;52429;116661;1292;118809;44092;44093;44094;51996;45351;55063;49416;45350;55073;49417;55081;63645;55074;49418;55082;63646;55075;55070;49419;55083;63647;55076;55077;49420;55084;63648;55078;55071;47507;55085;63649;55079;49421;55086;63650;117260;47508;55087;63651;55072;55080;61885;61886;117302;96561;32910;118947;118991;44054;63212;20175;13131;116637;44095;32975;37899;44098;27078;44099;25921;29975;1902;69099;45464;49404;49460;49423;49406;45358;52418;50762;49424;49425;54401;49426;49427;54400;49428;54399;49461;49462;49463;49465;49467;52430;52431;63497;52432;45355;45356;45357;49431;45352;52416;45353;52417;45354;63498;52433;49468;49469;49470;61284;58969;58970;58971;55062;49435;49436;49437;49438;49439;49440;49441;49442;55815;55816;55817;55818;61800;61801;55819;55064;61802;61803
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1571104-BXRV-TR-2765G-65A0-A-23
Ultra Librarian 3D Model Ultra Librarian BXRV-TR-2765G-65A0-A-23 CAD Model

Description

N

You May Also Be Interested in

Cree Inc.
LED COB XLAMP COOL WHT SQ 5000K
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED MOD LZ1 BLUE STARBOARD
Need more? Email Us
Seoul Semiconductor Inc.
LED MOD IND COOL WHT RECT 5000K
Need more? Email Us
Citizen
LED COB CLU701 NEUT WH SQ 4000K
Need more? Email Us
JKL Components Corp.
LED MOD ALUMILINE LNR STRP 1.5'
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-14 GEN4 WHT SQ 4000K
Need more? Email Us
Enfis
LED ARRAY UNO PLUS 870NM NIR
Need more? Email Us
Lumileds
LED COB LUXEON WHT RECT 4000K
Need more? Email Us
Seoul Semiconductor Inc.
LED COB ZC25 WARM WHT SQU 2700K
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess