EN
  • EN
  • DE

NB3F8L3010CMNTWG

Part No NB3F8L3010CMNTWG
Manufacturer Innovisionsemi
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 3:10 200MHZ 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Differential - Input Yes/No
Input HCSL, LVDS, LVPECL, SSTL, Crystal
Output LVCMOS, LVTTL
Frequency - Max 200 MHz
Voltage - Supply 2.375V ~ 3.465V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5);5;9;7;10;8;3;4;2;1;2837;505;175;974;516;110;428;31;600039;600055;600026;1725;448;600010;150;600066;14;1727;954;568;488;242;600013;1833;20;2156;600057;1473;863;497;296;818;0;1748;24540;24550;1715;24541;1716;30670;24543;24544;14640;4524;1719;1747;1749;1718;1717;14644;85765;471;81;24545;14642;468;14643;75;24193;24546;111241;111273;111294;23576;23776;23008;23009;132267;24364;23779;24291;122031;54853;23782;24292;22323;23577;62;61;3;2;243;250;1;17;6;0;2;4;7;1;1;323674;323690;323692;470252;323693;323694;323695;323696;331292;470840;824832;331295;331301;331303;331337;331364;338015;339703;339705;346226;346227;346228;346229;346230;346231;346234;346235;346236;346237;346243;346244;346245;378349;378353;378354;378355;378357;378359;415721;423542;39665;40238;121326;169295;203167;281410;80383;1;63478;63571;63577;63581;63582;63583;63587;63591;63596;63611;63629;63633;63636;63637;63641;63651;63653;63662;63665;63671;63679;63680;63682;63685;63686;63688;137551;137559;137567;137569;137570;575636;137573;137574;137576;137578;137579;137580;137581;137582;137583;137587;137588;137589;137591;137592;180399;180400;180404;180405;180407;180409;180412;180413;180414;180415;180416;180417;180418;211518;211522;211523;211527;211529;211532;211533;211534;211536;254823;254831;285354;285367;83031;83035;105361;1;1;380286;380287;423342;423343;202597;202601;1;317108;320822;331286;331357;574561;331361;746163;331511;331521;331522;331524;331525;331533;470839;331534;331535;331536;331538;331539;331540;331541;331542;331544;798368;331546;331547;331548;709997;331550;331553;331554;331555;331556;331557;331560;331561;331563;805784;331564;331565;434478;331566;331567;331568;331569;331571;331573;434479;331574;331576;331587;331615;331627;331638;331646;331653;331657;331662;331674;331683;335090;337642;338631;343032;343034;343035;343036;343037;343040;343041;343045;343047;343048;343360;352002;352003;353132;353139;353141;353142;353145;353147;353149;353151;353152;353153;353156;353157;353158;353159;689874;353164;353165;353168;353170;353171;353172;353173;356534;356535;356540;356542;356543;356546;369681;369684;369686;749944;369690;369692;369694;369696;369698;369699;369700;369701;369702;369718;462737;369754;369755;369756;369757;369758;369765;369778;369789;369793;369807;385541;385545;416423;416426;202597;202598;1;317108;331286;574561;331361;666932;331511;331519;331542;331544;331548;331569;331574;331587;331635;331641;331643;331646;331659;331662;331683;337641;343032;343040;343041;343042;343044;343045;343047;343361;352002;352003;353132;798369;353143;353145;353153;353156;353164;353170;356474;356534;356709;369681;369684;369686;369690;369696;369698;369700;369705;369718;369754;369789;369790;369793;369807;369813;369814;377043;385541;399091;399092;407511;407515;416423;120 Hz;25 kHz;1 MHz;10 MHz;13.4 MHz;16 MHz;24 MHz;25 MHz;27 MHz;32 MHz;38.4 MHz;40 MHz;48 MHz;50 MHz;52 MHz;60 MHz;65 MHz;66 MHz;75 MHz;78 MHz;80 MHz;100 MHz;108 MHz;110 MHz;125 MHz;133 MHz;133.3 MHz;133.33 MHz;133.46 MHz;134 MHz;135 MHz;140 MHz;150 MHz;156 MHz;160 MHz;166 MHz;170 MHz;175 MHz;180 MHz;200 MHz;220 MHz;233 MHz;235 MHz;250 MHz;266 MHz;267 MHz;270 MHz;300 MHz;320 MHz;350 MHz;360 MHz;400 MHz;450 MHz;500 MHz;533 MHz;625 MHz;650 MHz;700 MHz;710 MHz;725 MHz;750 MHz;780 Mbps;800 MHz;900 MHz;1 GHz;1.035 GHz;1.1 GHz;1.2 GHz;1.25 GHz;1.3 GHz;1.4 GHz;1.5 GHz;1.6 GHz;1.65 GHz;1.7 GHz;1.8 GHz;2 GHz;2.1 GHz;2.5 GHz;2.7 GHz;2.8 GHz;2.9 GHz;3 GHz;3.1 GHz;3.2 GHz;3.5 GHz;3.8 GHz;4 GHz;4.5 GHz;4.8 GHz;5 GHz;5.5 GHz;6 GHz;7 GHz;7.5 GHz;8 GHz;8.5 GHz;10 GHz;12 GHz;12.5 GHz;13 GHz;14 GHz
Ultra Librarian 3D Model Ultra Librarian NB3F8L3010CMNTWG CAD Model

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.5472
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8VSSOP
Lowest to $5.5010
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 27MHZ 8SOIC
Lowest to $6.6978
ON Semiconductor
5V ECL 1:9 Differential Clock Driver | IC CLK BUFFER 1:9 800MHZ 28PLCC
Lowest to $3.8008
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Lowest to $1.0692
IDT, Integrated Device Technology Inc
LOW SKEW 1 TO 4 CLOCK BUFFER | IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.0596
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $5.7028

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess