EN
  • EN
  • DE

TLV49644TBXALA1

Part No TLV49644TBXALA1
Manufacturer Infineon Technologies
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description MAG SWITCH IC HALL EFF 3TO92 / Digital Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Infineon Technologies
Series Automotive, AEC-Q100
Package Tape & Box (TB)
Base Product Number TLV49644
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-TLV49644TBXALA1,INFINFTLV49644TBXALA1,SP001283600
Standard Package 2,000
Win Source Part Number 1225229-TLV49644TBXALA1
Ultra Librarian 3D Model Ultra Librarian TLV49644TBXALA1 CAD Model

Description

The Infineon TLV4964-4TBXALA1 is a high-precision, low-power Hall effect latch sensor designed for a wide range of automotive and industrial applications. It features a stable magnetic behavior over temperature and supply voltage, ensuring reliable and accurate detection of magnetic fields. This sensor is suitable for applications requiring contactless position or speed sensing.

Applications

  • Brushless DC motor commutation
  • Position detection
  • Speed sensing
  • Revolution counting
  • Open/close detection
  • Automotive window lifters
  • Automotive sunroof control
  • Industrial automation equipment

Features

  • High magnetic sensitivity: Provides accurate detection of small magnetic fields.
  • Low power consumption: Suitable for battery-powered applications.
  • Stable magnetic behavior: Ensures reliable performance over temperature and supply voltage.
  • Latch operation: Output latches and remains in its state until the magnetic field changes polarity.
  • Digital output: Provides a simple digital signal for easy interfacing with microcontrollers.
  • Reverse polarity protection: Protects the sensor from damage due to incorrect wiring.
  • Short circuit protection: Protects the sensor from damage due to short circuits.
  • Small package: Available in a compact package for space-constrained applications.
  • Temperature Range: Typically from -40°C to 150°C for automotive applications

Benefits

  • Accurate position/speed sensing: Provides precise and reliable measurements.
  • Energy efficient: Low power consumption extends battery life in portable devices.
  • Robust performance: Stable magnetic behavior ensures consistent operation in harsh environments.
  • Simplified system design: Digital output simplifies interfacing with microcontrollers.
  • Enhanced system reliability: Protection features prevent damage from electrical faults.
  • Compact size: Enables integration into small and space-constrained systems.
  • Cost-effective solution: Provides a high-performance Hall effect sensor at a competitive price.

Additional Details

The TLV4964-4TBXALA1 operates on a supply voltage typically ranging from 3V to 5.5V. Its digital output switches between high and low states depending on the polarity of the applied magnetic field. The latching behavior ensures that the output remains stable even if the magnetic field fluctuates slightly. This sensor is designed to meet the stringent requirements of automotive applications, including AEC-Q100 qualification. The small package size and robust protection features make it a versatile and reliable choice for a wide range of sensing applications. Infineon provides detailed datasheets and application notes to assist designers in implementing this sensor in their systems. The device's switch points (Bop and Brp) are precisely defined to guarantee consistent operation.

You May Also Be Interested in

Honeywell
Board Mount Hall Effect / Magnetic Sensors COMM SOLID STATE/MAG
Lowest to $3.2640
Honeywell
MAGNETIC SWITCH OMNIPOLAR SOT89B / Digital Switch Omnipolar Switch Open Collector Magnetoresistive SOT-89B
Lowest to $4.3657
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP / Digital Switch Special Purpose Open Drain Hall Effect 4-SIP
Lowest to $1.9566
Micronas GmbH
MAGNETIC SWITCH LATCH SOT89B-1 / Digital Switch Latch Open Drain Hall Effect SOT-89B-1
Need more? Email Us
Infineon Technologies
MAGNETIC SWITCH LATCH SSO-3-2 / Digital Switch Latch Open Drain Hall Effect PG-SSO-3-2
Lowest to $1.4224
TDK Corporation
Linear, Compass (ICs) RoHS
Lowest to $1.6008
Micronas GmbH
IC HALL EFFECT SENSOR SOT-89A / Digital Switch SOT-89B-1
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Lowest to $1.6913
Allegro MicroSystems, LLC
MAGNETIC SWITCH LATCH SOT23W / Digital Switch Latch Open Collector Hall Effect SOT-23W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess