The TLE8080EM is a monolithic integrated voltage regulator manufactured by Infineon Technologies. It is specifically designed for automotive applications and provides a stable and regulated voltage supply for various electronic components within a vehicle.
Applications:
- Automotive Body Control Modules: Powering microcontrollers and peripheral devices in body control systems.
- Engine Management Systems: Providing a regulated voltage supply for engine control units (ECUs).
- Transmission Control Units: Supplying power to electronic components within transmission control systems.
- Dashboard and Instrument Clusters: Powering displays, sensors, and other electronic devices in vehicle dashboards.
- Infotainment Systems: Providing a stable voltage supply for audio, navigation, and communication systems.
Features:
- Wide Input Voltage Range: Operates with a wide range of input voltages, accommodating fluctuations in automotive electrical systems.
- Low Dropout Voltage: Provides a stable output voltage even with low input voltage conditions.
- Overvoltage Protection: Protects connected devices from damage due to excessive input voltage.
- Short Circuit Protection: Prevents damage to the regulator and connected devices in the event of a short circuit.
- Thermal Shutdown: Shuts down the regulator to prevent overheating and damage.
- Enable Function: Allows for remote control of the regulator's output.
Benefits:
- Stable Voltage Supply: Provides a consistent and regulated voltage supply for critical automotive electronic components.
- Enhanced System Reliability: Protects connected devices from voltage fluctuations and overcurrent conditions.
- Reduced Component Count: Integrates multiple protection features into a single chip, simplifying system design.
- Improved System Efficiency: Low dropout voltage and low quiescent current contribute to overall system efficiency.
- Automotive-Grade Quality: Designed and manufactured to meet the stringent requirements of automotive applications.
The TLE8080EM integrates overvoltage protection, short circuit protection, and thermal shutdown features, ensuring robust operation in harsh automotive environments. Its low dropout voltage allows it to maintain a stable output voltage even when the input voltage drops close to the output voltage. The enable function provides flexibility in system design, allowing for remote control of the regulator's output.
The TLE8080EM is designed and manufactured to meet the stringent quality requirements of automotive applications. It is a reliable and efficient voltage regulator that provides a stable and regulated voltage supply for critical automotive electronic components. Its integrated protection features and low dropout voltage make it an ideal choice for automotive system designers.