EN
  • EN
  • DE

TLE6261G

Part No TLE6261G
Manufacturer Infineon Technologies
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993767-TLE6261G
Categories OEM Parts(T-Z)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLE6261G CAD Model

Description

The TLE6261G is a monolithic integrated circuit designed as a high-current half-bridge driver, primarily for automotive applications. It's a versatile component suited for driving various inductive and resistive loads.

Applications

  • Automotive Relay Replacement
  • Valve Control in Automotive Systems
  • DC Motor Driving (e.g., windshield wipers, power windows)
  • General-purpose switching applications requiring high current drive

Features

  • High-Side Switch
  • Low RDSon (on-resistance) for minimized power dissipation
  • Overcurrent Protection: Prevents damage from short circuits or excessive load currents.
  • Overtemperature Protection: Shuts down the device if the temperature exceeds safe limits.
  • Undervoltage Lockout: Ensures proper operation during low voltage conditions.
  • Diagnostic Feedback: Provides status information for system monitoring.
  • PWM Capability: Supports pulse-width modulation for accurate control of the output current.

Benefits

  • Increased System Reliability: Built-in protection features enhance system robustness.
  • Reduced Power Dissipation: Low RDSon improves efficiency and reduces heat generation.
  • Simplified System Design: Integrated features reduce the need for external components.
  • Enhanced Safety: Protection features prevent damage to the driver and connected loads.
  • Improved Control: PWM capability enables precise output current control.

Additional Details

The TLE6261G typically operates within a supply voltage range of 5V to 36V. The maximum continuous current depends on the package and operating conditions but is often in the range of several amperes. The device is usually available in a PG-DSO-14 package. Its diagnostic feedback allows for monitoring of the load current and chip temperature, enabling proactive maintenance and fault detection. The TLE6261G can be directly driven by a microcontroller, allowing easy integration into existing automotive control systems. Infineon provides detailed datasheets, application notes, and simulation models to support the design and development process.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
TE Connectivity
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess