EN
  • EN
  • DE

TLE4931C-N

Part No TLE4931C-N
Manufacturer Infineon Technologies
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099709-TLE4931C-N
Categories OEM Parts(T-Z)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLE4931C-N CAD Model

Description

The TLE4931C-N is a 3D magnetic sensor from Infineon Technologies designed for precise magnetic field measurement in three dimensions. This sensor utilizes Infineon's proven Hall effect technology, offering high accuracy and reliability in a small package. It provides accurate measurement of magnetic fields in the X, Y, and Z axes, making it suitable for a wide range of applications.

Applications:

  • Robotics: Position and angle sensing for robotic arms and joints.
  • Consumer Electronics: 3D joystick and gaming controllers.
  • Industrial Automation: Non-contact position detection in industrial equipment.
  • Automotive: Steering angle sensors, gear position sensors, and seat position detection.
  • White Goods: Position sensing in washing machines and other appliances.

Features:

  • 3D Magnetic Field Sensing: Measures magnetic fields in X, Y, and Z directions.
  • Low Power Consumption: Optimized for battery-powered applications.
  • Digital Output: Provides a digital output signal for easy interface with microcontrollers.
  • Small Package: Compact design for space-constrained applications.
  • High Accuracy: Precise magnetic field measurement for reliable performance.

Benefits:

  • Improved System Performance: Accurate position and angle sensing enhances the performance of various systems.
  • Reduced System Cost: Integrated sensor solution minimizes the need for external components.
  • Enhanced Reliability: Robust design ensures reliable operation in harsh environments.
  • Simplified System Design: Digital output simplifies integration with microcontrollers and other digital systems.
  • Extended Battery Life: Low power consumption extends the operating time of battery-powered devices.

Additional Details:

The TLE4931C-N features a supply voltage range of 2.7V to 3.5V and operates over a wide temperature range. It utilizes an I2C interface for communication, allowing for easy configuration and data retrieval. The sensor's small package size and low power consumption make it an ideal choice for portable and battery-powered applications. The TLE4931C-N is a highly versatile sensor that can be used in a wide range of applications requiring precise 3D magnetic field measurement.

You May Also Be Interested in

Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,946 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess