The TLE4699 is an integrated Hall-effect sensor manufactured by Infineon Technologies. It is specifically designed for crankshaft and camshaft position detection in automotive engine management systems. This sensor provides highly accurate and reliable position information, which is essential for precise engine control.
Applications:
- Crankshaft position sensing in automotive engines
- Camshaft position sensing in automotive engines
- Engine speed measurement
- Ignition timing control
- Valve timing control
Features:
- High accuracy: Provides precise position information for optimal engine control.
- High resolution: Detects even small changes in position.
- Robust design: Withstands harsh automotive environments (temperature, vibration, EMI).
- Integrated signal conditioning: Simplifies system design and reduces external components.
- Reverse polarity protection: Protects the sensor from damage due to incorrect wiring.
Benefits:
- Improved engine performance and fuel efficiency.
- Reduced emissions due to precise engine control.
- Enhanced engine reliability and longevity.
- Simplified system design.
- Increased safety and reliability.
Additional Details:
The TLE4699 sensor typically operates on a 5V supply. The output signal is usually a digital signal (e.g., a square wave) that represents the position or speed of the rotating shaft. The sensor is designed to operate over a wide temperature range, typically -40°C to +150°C. It conforms to automotive industry standards for quality and reliability, such as AEC-Q100. The TLE4699 is a critical component in modern engine management systems, contributing to improved performance, efficiency, and reduced emissions. This Hall-effect sensor is designed with robust protection features and has reliable performance for automotive applications.