EN
  • EN
  • DE

TLE4308G

Part No TLE4308G
Manufacturer Infineon Technologies
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Manufacturer Infineon Technologies
Win Source Part Number 217897-TLE4308G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE4308G CAD Model

Description

The TLE4308G is a monolithic integrated voltage regulator designed by Infineon Technologies for automotive applications. It is a multi-functional device often used in automotive systems where multiple voltage rails are required. The TLE4308G typically integrates several functions like voltage regulation and power management into a single chip, reducing the number of external components and simplifying circuit design.

Applications

  • Automotive ECUs (Engine Control Units): Providing multiple stable voltage supplies for microcontrollers, sensors, and other electronic components within the ECU.
  • Body Control Modules (BCM): Regulating voltage for various systems such as lighting, wipers, door locks, and power windows, often requiring multiple voltage rails.
  • Dashboard Instrumentation: Supplying stable voltage to gauges, displays, and warning indicators, potentially requiring different voltage levels for different components.
  • Automotive Infotainment Systems: Providing regulated power to audio systems, display screens, navigation systems, and other entertainment components, often requiring multiple voltage rails.
  • Advanced Driver-Assistance Systems (ADAS): Supplying power to sensors and control units for features like lane departure warning, adaptive cruise control, and automatic emergency braking, often requiring specific voltage levels for different functions.

Features

  • Multiple Output Voltages: Provides multiple regulated output voltages, catering to different voltage requirements within the system.
  • Low Dropout Voltage Regulators: Maintains stable output voltages even when the input voltage is close to the output voltage levels.
  • Overvoltage Protection: Protects the regulator and connected components from excessive input voltage.
  • Short-Circuit Protection: Prevents damage in case of a short circuit at any of the outputs.
  • Overtemperature Protection: Shuts down the regulator if the junction temperature becomes too high.
  • Reverse Polarity Protection: Protects the regulator from damage if the input voltage is connected in reverse.
  • Wide Input Voltage Range: Operates effectively across a wide range of input voltages commonly found in automotive applications.

Benefits

  • Reduced Component Count: Integrates multiple voltage regulation functions into a single chip, reducing the number of external components and simplifying circuit design.
  • Enhanced System Reliability: Provides stable and reliable voltage supplies, ensuring consistent performance of electronic components.
  • Robust Protection Features: Protects against common electrical issues in automotive systems, improving overall system robustness.
  • Low Power Consumption: Minimizes energy waste and contributes to better fuel efficiency in vehicles.
  • Automotive Grade: Designed and tested to meet the stringent requirements of automotive standards.

Additional Details

The TLE4308G is typically available in a surface-mount package, which is suitable for automated assembly processes. The specific output voltages, currents, and other electrical characteristics depend on the particular configuration. For detailed electrical characteristics, operating conditions, and package information, refer to the official Infineon datasheet for the TLE4308G.

You May Also Be Interested in

Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess