EN
  • EN
  • DE

TLE4266-2GSV33

Part No TLE4266-2GSV33
Manufacturer Infineon Technologies
Catalog Misc Products
Description Low Drop Voltage Regulator Fixed output voltage 5.0 V or 3.3 V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840464-TLE4266-2GSV33
Ultra Librarian 3D Model Ultra Librarian TLE4266-2GSV33 CAD Model

Description

The TLE4266-2GSV33 is a monolithic integrated voltage regulator from Infineon Technologies. It is designed to supply microcontroller systems, sensors and other loads in automotive and industrial applications.

Applications

  • Automotive Engine Management Systems: Provides regulated voltage for microcontrollers and sensors in engine control units (ECUs).
  • Automotive Body Control Modules: Powers microcontrollers and other electronic components in body control systems.
  • Industrial Control Systems: Supplies regulated voltage for various industrial control applications.
  • Power Supplies for Microcontrollers: Used in any application requiring a stable and regulated voltage supply for a microcontroller.

Features

  • 3.3V Regulated Output Voltage: Provides a stable 3.3V output voltage for powering sensitive electronic components.
  • Low Dropout Voltage: Maintains a stable output voltage even with low input voltage conditions.
  • Overvoltage Protection: Protects the regulator and connected loads from voltage spikes.
  • Short Circuit Protection: Shuts down the regulator in case of a short circuit at the output.
  • Overtemperature Protection: Disables the regulator when the temperature exceeds a safe limit.

Benefits

  • Stable Voltage Supply: Ensures reliable operation of sensitive electronic components.
  • Protection Against Damage: Protects the regulator and connected loads from overvoltage, short circuits, and overtemperature conditions.
  • Wide Operating Voltage Range: Operates from a wide range of input voltages, making it suitable for various applications.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Compact Package: Allows for easy integration into space-constrained applications.

Additional Details

The TLE4266-2GSV33 features a low quiescent current, which is crucial for applications where minimizing power consumption is important. The device includes a reset output, which can be used to reset a microcontroller during power-up or fault conditions. Detailed specifications, including input voltage range, output current capability, and thermal characteristics, are available in the manufacturer's datasheet.

You May Also Be Interested in

REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9748 $58.4880
145+ $0.8004 $116.0580
225+ $0.7750 $174.3750
310+ $0.7508 $232.7480
400+ $0.7253 $290.1200
535+ $0.6503 $347.9105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,946 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess